EN
  • EN
  • DE

SMLJ51AE3/TR13

Part No SMLJ51AE3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 51V
Voltage - Breakdown (Min) 56.7V
Voltage - Clamping (Max) @ Ipp 82.4V
Current - Peak Pulse (10/1000µs) 36.4A
Power - Peak Pulse 300W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AB, SMC
Supplier Device Package DO-214AB
Base Product Number SMLJ51
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299243-SMLJ51AE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMLJ51AE3/TR13 CAD Model

Description

Microchip Technology's SMLJ51AE3/TR13 TVS Diode

The SMLJ51AE3/TR13 is a robust transient voltage suppression (TVS) diode from Microchip Technology, designed to protect sensitive electronic equipment from voltage spikes and transients. This high-quality TVS diode is part of Microchip's SMLJ series, known for their reliability and performance in safeguarding circuits by clamping excessive transient voltages to a safe level before they can damage sensitive components.

Key Features

  • High Surge Capability: With its ability to handle surge currents up to 3000W (10/1000µs), the SMLJ51AE3/TR13 is an excellent choice for protecting against severe voltage transients.
  • Stand-off Voltage: It features a stand-off voltage of 51V, making it suitable for a variety of applications where this voltage level is common.
  • Uni-directional Protection: The device offers uni-directional protection, which is ideal for DC voltage applications where the polarity is constant.
  • Low Leakage Current: It boasts a low leakage current, ensuring minimal impact on the overall power consumption of the system it is protecting.
  • Robust Construction: Encased in a molded JEDEC DO-214AB package, the SMLJ51AE3/TR13 offers excellent mechanical and thermal protection.
  • RoHS Compliant: The product meets RoHS standards, making it suitable for use in environmentally sensitive applications.
  • Surface Mount: Designed for surface mounting, the SMLJ51AE3/TR13 is easy to integrate into PCB designs, providing a compact and efficient solution for transient voltage protection.

Applications

The SMLJ51AE3/TR13 is versatile and can be used in a wide range of applications, including:

  • Power supply circuits
  • Telecommunication systems
  • Industrial electronics
  • Automotive systems
  • Consumer electronics

With its combination of high surge capability, precision stand-off voltage, and reliable performance under extreme conditions, the SMLJ51AE3/TR13 from Microchip Technology is an essential component for designers looking to enhance the durability and longevity of their electronic products.

You May Also Be Interested in

Central Semiconductor Corp
TVS DIODE 85VWM 137VC SMC
Lowest to $4.4167
NXP / Nexperia
TVS DIODE 5.5VWM 8VC 10XSON
Lowest to $0.8674
Micro Commercial Co
TVS DIODE 13VWM 21.5VC SMB
Need more? Email Us
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Vishay
TVS DIODE 23.1VWM 37.5VC AXIAL
Need more? Email Us
Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess