EN
  • EN
  • DE
  • IT

SY89833ALMI

Part No SY89833ALMI
Manufacturer Micrel
Catalog Electronic Wholesale
Description 3.3V Low Noise Ultra-Precision 1:4 LVDS Fanout Buffer/Translator with Internal Termination
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1263194-SY89833ALMI
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY89833ALMI CAD Model

Description

The SY89833ALMI is a precision, low-jitter 2.5V/3.3V LVPECL (Low Voltage Positive Emitter Coupled Logic) clock buffer manufactured by Micrel (now Microchip Technology). This clock buffer is designed to distribute high-frequency clock signals with minimal added jitter, making it suitable for demanding applications such as data centers, networking equipment, and high-performance computing systems.

Applications:

  • Data centers
  • Networking equipment (routers, switches)
  • High-performance computing
  • Clock distribution networks
  • ATE (Automated Test Equipment)

Features:

  • Low additive jitter (typically
  • Operating voltage: 2.5V or 3.3V
  • LVPECL output drivers
  • 8 differential outputs
  • Internal termination options
  • QFN (Quad Flat No-leads) package

Benefits:

  • Minimizes signal degradation in high-speed clock distribution.
  • Compatible with standard LVPECL logic levels.
  • Multiple outputs allow for distribution to several devices.
  • Simplifies board layout and reduces component count.
  • Small footprint allows for high-density board designs.

Technical Specifications:

The SY89833ALMI features very low additive jitter, typically less than 1 picosecond RMS, ensuring minimal degradation of the clock signal as it is distributed. The LVPECL output drivers provide excellent signal integrity and high-speed performance. With 8 differential outputs, the buffer can drive multiple loads, making it suitable for complex clock distribution networks. Internal termination options simplify board layout and reduce component count. The QFN package offers a small footprint, allowing for high-density board designs. The device operates over a wide temperature range, making it suitable for a variety of environments. Micrel (now Microchip Technology) is known for producing high-performance timing solutions, and the SY89833ALMI is designed to meet the stringent requirements of modern high-speed digital systems, offering a balance of performance, flexibility, and cost-effectiveness. Its robust design and stable performance make it suitable for applications where reliable clock distribution is essential.

You May Also Be Interested in

NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess