EN
  • EN
  • DE

SMCJ40CAE3/TR13

Part No SMCJ40CAE3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 40V
Voltage - Breakdown (Min) 44.4V
Voltage - Clamping (Max) @ Ipp 64.5V
Current - Peak Pulse (10/1000µs) 23.2A
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AB, SMC
Supplier Device Package DO-214AB (SMCJ)
Base Product Number SMCJ40
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299469-SMCJ40CAE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMCJ40CAE3/TR13 CAD Model

Description

SMCJ40CAE3/TR13 - Microchip Technology

The SMCJ40CAE3/TR13 is a robust transient voltage suppression (TVS) diode from Microchip Technology, designed to provide reliable protection for sensitive electronic circuits from voltage spikes and surges. This high-quality component is an essential safeguard for a wide range of applications, including consumer electronics, industrial systems, and communication infrastructure.

Key Features

  • Stand-Off Voltage: The device has a stand-off voltage of 40V, which makes it suitable for protecting circuits operating at this voltage level.
  • Peak Pulse Power: With a peak pulse power of 1500W (10/1000μs waveform), the SMCJ40CAE3/TR13 can handle significant transient power spikes, ensuring the safety of the protected components.
  • Bi-Directional Protection: As a bi-directional TVS diode, it can protect electronic circuits from voltage spikes in both directions, making it versatile for AC applications or where the polarity of the transient could reverse.
  • Low Leakage Current: It features a low leakage current, which results in minimal power loss during normal operation, thus maintaining the efficiency of the overall circuit.
  • Surface Mount Package: The diode comes in a DO-214AB (SMC) package, which is suitable for surface mount technology (SMT), allowing for compact and streamlined PCB design.
  • ISO 9001 Certified: Manufactured by Microchip Technology, a leader in the semiconductor industry, the product is ISO 9001 certified, ensuring high quality and reliability.
  • RoHS Compliant: Compliance with the RoHS directive makes this component environmentally friendly by restricting the use of certain hazardous substances in its manufacturing.

Applications

The SMCJ40CAE3/TR13 is ideal for protecting sensitive electronic equipment in a variety of applications, including:

  • Power supply units
  • Telecommunication systems
  • Networking equipment
  • Computers and peripherals
  • Audio and video devices
  • Industrial control systems
  • Automotive electronics

In conclusion, the SMCJ40CAE3/TR13 from Microchip Technology is a high-performance TVS diode that offers excellent transient voltage protection, ensuring the longevity and reliability of electronic systems. Its compatibility with surface mount technology and compliance with industry standards make it a top choice for designers and engineers across various sectors.

You May Also Be Interested in

STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3327 $51.5685
325+ $0.3116 $101.2700
500+ $0.3011 $150.5500
715+ $0.2800 $200.2000
930+ $0.2695 $250.6350
1,160+ $0.2590 $300.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52,770 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess