EN
  • EN
  • DE

SMBJ70E3/TR13

Part No SMBJ70E3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 70V
Voltage - Breakdown (Min) 77.8V
Voltage - Clamping (Max) @ Ipp 125V
Current - Peak Pulse (10/1000µs) 4.8A
Power - Peak Pulse 600W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ70
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299195-SMBJ70E3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ70E3/TR13 CAD Model

Description

Microchip Technology's SMBJ70E3/TR13 Transient Voltage Suppressor

Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions, presents the SMBJ70E3/TR13, a high-quality transient voltage suppressor (TVS) designed to protect sensitive electronic equipment from voltage spikes and transients. This robust component is specifically engineered to safeguard voltage-sensitive devices from destruction or degradation, thereby ensuring reliability and longevity in a wide range of applications.

The SMBJ70E3/TR13 is part of the SMBJ series and comes in a convenient surface-mount SMB (DO-214AA) package. It is designed to handle transient overvoltage conditions with its stand-off voltage of 70V, making it an excellent choice for protecting circuits with a working voltage up to this level. This TVS diode can dissipate up to 600W of peak pulse power (10/1000μs waveform), providing a strong shield against surges and spikes that could otherwise damage electronic components.

One of the key features of the SMBJ70E3/TR13 is its fast response time to transient events. It reacts in picoseconds, offering immediate protection when a voltage spike occurs. Additionally, its low incremental surge resistance ensures that the protection does not come at the cost of significantly increased resistance in the circuit.

This device is compliant with the IEC 61000-4-2 standard (ESD: Air ±15kV, Contact ±8kV) and IEC 61000-4-4 (EFT: 40A, 5/50ns), as well as IEC 61000-4-5 (Surge: 24.4A, 8/20μs). Such compliance indicates its ability to withstand common electrostatic discharges, electrical fast transients, and surge events, making the SMBJ70E3/TR13 a reliable component for use in sensitive electronic environments.

Furthermore, the SMBJ70E3/TR13 is RoHS compliant and Halogen free, adhering to current environmental standards and regulations. Its tape and reel packaging (designated by the /TR13 suffix) makes it suitable for automated assembly processes, facilitating efficient manufacturing and integration into various products.

In summary, Microchip Technology's SMBJ70E3/TR13 is a protective TVS diode that offers excellent surge protection with a fast response time and low resistance. It is ideal for use in a variety of applications, including consumer electronics, industrial systems, and communication infrastructure, where maintaining the integrity of electronic components is crucial.

You May Also Be Interested in

STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Central Semiconductor Corp
TVS DIODE 85VWM 137VC SMC
Lowest to $4.4167
Comchip Technology
TVS DIODE 7VWM 12VC R6
Need more? Email Us
Vishay
TVS DIODE 30VWM 48.4VC DO218AB
Need more? Email Us
NXP / Nexperia
TVS DIODE 5.2VWM 12VC 20SSOP
Need more? Email Us
Vishay
TVS DIODE 23.1VWM 37.5VC AXIAL
Need more? Email Us
Littelfuse Inc.
Surface Mount Polymeric Electrostatic Discharge Suppressors | TVS DIODE 24V 40V 0402
Lowest to $0.0993
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2360

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess