EN
  • EN
  • DE

RT0805BRD07191K

Part No RT0805BRD07191K
Manufacturer Yageo
Catalog Chip Resistor - Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+/Rohs
Reference case 5k pcs/Per Reel
Manufacturer Yageo
Manufacturer Homepage www.yageo.com
Win Source Part Number 748833-RT0805BRD07191K
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT0805BRD07191K CAD Model

Description

The RT0805BRD07191K is a thick film chip resistor manufactured by Yageo. This resistor is designed for general-purpose applications requiring stable and reliable resistance in various electronic circuits. It offers good power dissipation and is suitable for surface mount technology (SMT) assembly.

Applications

  • Current limiting resistors in various circuits
  • Voltage dividers in analog circuits
  • Pull-up and pull-down resistors in digital circuits
  • Termination resistors in signal lines
  • General purpose resistance in electronic circuits

Features

  • Thick Film Construction: Provides stable and reliable resistance.
  • Surface Mount Technology (SMT): Designed for easy and efficient automated assembly.
  • High Power Dissipation: Offers good power handling capability.
  • Wide Resistance Range: Available in a wide range of resistance values.
  • RoHS Compliant: Environmentally friendly and compliant with RoHS standards.
  • Small Size: Compact size for space-saving designs.

Benefits

  • Stable Performance: Thick film construction ensures stable resistance values over a wide temperature range.
  • Simplified Assembly: SMT package simplifies the assembly process and reduces manufacturing costs.
  • Versatile Application: Suitable for a wide range of general-purpose resistance applications.
  • Reliable Operation: Provides reliable and consistent performance in various electronic circuits.
  • Cost-Effective: Offers a cost-effective solution for general-purpose resistance requirements.

Additional Details

The RT0805BRD07191K resistor is constructed using a thick film resistive element on a ceramic substrate. It is available in various resistance values and tolerances to meet different application requirements. The resistor is supplied in tape and reel packaging for automated assembly.

Technical Specifications:

  • Resistance Value: 191 kΩ
  • Tolerance: ±0.1%
  • Power Rating: 0.125 W
  • Temperature Coefficient: ±50 ppm/°C
  • Operating Temperature Range: -55°C to +155°C

You May Also Be Interested in

Yageo
RES SMD 301K OHM 1% 1/10W 0603
Need more? Email Us
Bourns Inc.
RES SMD 270K OHM 1% 1/8W 0805
Lowest to $0.0246
Vishay
RES SMD 120K OHM 1% 1/8W 0805
Lowest to $0.0105
Yageo
RES SMD 2.2 OHM 1% 1/4W 1206
Lowest to $0.0162
Yageo
RES SMD 33 OHM 5% 1/8W 0805
Lowest to $0.0044
Vishay
RES SMD 20 OHM 1% 1/3W 0603
Lowest to $0.0745
Rohm Semiconductor
RES SMD 120 OHM 1% 1/8W 0805
Lowest to $0.0431
Vishay
RES 24.9K OHM 1% 1/10W 0603
Lowest to $0.0102
Yageo
RES SMD 442 OHM 1% 1/10W 0603
Lowest to $0.0033

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2680 $58.9600
525+ $0.2206 $115.8150
815+ $0.2137 $174.1655
1,120+ $0.2067 $231.5040
1,450+ $0.1998 $289.7100
1,940+ $0.1790 $347.2600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,800 pieces
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess