EN
  • EN
  • DE

SMBJ5940CE3/TR13

Part No SMBJ5940CE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 43 V
Tolerance ±2%
Power - Max 2 W
Impedance (Max) (Zzt) 53 Ohms
Current - Reverse Leakage @ Vr 1 µA @ 32.7 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ5940
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280576-SMBJ5940CE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ5940CE3/TR13 CAD Model

Description

Microchip Technology's SMBJ5940CE3/TR13 Zener Diode

The SMBJ5940CE3/TR13 from Microchip Technology is a high-quality Zener diode designed to provide precise voltage regulation and protection in a wide range of electronic applications. This Zener diode is an essential component for designers looking to ensure the stability and reliability of their electronic circuits.

Key Features

  • Regulation and Protection: The SMBJ5940CE3/TR13 offers excellent voltage regulation and overvoltage protection, ensuring that sensitive components in electronic circuits are shielded from voltage spikes and surges.
  • Power Dissipation: With a power dissipation of 1.5W, this Zener diode is capable of handling significant power levels, making it suitable for a variety of power management applications.
  • High Surge Capability: The device is designed to withstand high surge events, providing reliable performance even under stressful conditions.
  • Voltage Range: This component features a broad range of Zener voltages, catering to a diverse set of design requirements.
  • Surface Mount Package: The SMBJ5940CE3/TR13 comes in a DO-214AA package, also known as an SMB package, which is ideal for surface-mount technology (SMT), saving valuable board space and facilitating automated assembly processes.
  • Tape and Reel Packaging: Supplied in tape and reel packaging (denoted by the "/TR13" suffix), this Zener diode is ready for use in high-volume manufacturing environments, streamlining the pick-and-place process.

Applications

The SMBJ5940CE3/TR13 is versatile and can be used in a variety of applications, including:

  • Power supplies
  • Consumer electronics
  • Telecommunication systems
  • Industrial controls
  • Computing devices

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the SMBJ5940CE3/TR13 is no exception. It is manufactured to meet stringent industry standards, ensuring optimal performance and longevity in the most demanding environments.

Whether you're designing a new product or looking to enhance an existing one, the SMBJ5940CE3/TR13 Zener diode from Microchip Technology is a reliable choice for voltage regulation and circuit protection.

You May Also Be Interested in

ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 3.9V 500MW ALF2
Lowest to $0.0220
Taiwan Semiconductor
SOD-123F, 500MW, 5%, SMALL SIGNA
Lowest to $0.0183
Nexperia USA Inc.
DIODE ZENER 15.2V 500MW ALF2
Lowest to $0.5417
Micro Commercial Co
DIODE ZENER 33V 3W DO214AA
Lowest to $0.3272
Nexperia USA Inc.
DIODE ZENER 14V 310MW SOD323F
Lowest to $0.8524
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1224
ON Semiconductor
DIODE ZENER .225W SPCL SOT23 / Zener Diode
Need more? Email Us
Renesas Electronics America
DIODE ZENER / Zener Diode
Lowest to $0.7958

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess