EN
  • EN
  • DE

SMBJ5381BE3/TR13

Part No SMBJ5381BE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 130 V
Tolerance ±5%
Power - Max 5 W
Impedance (Max) (Zzt) 190 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 93.6 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ5381
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280907-SMBJ5381BE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ5381BE3/TR13 CAD Model

Description

Microchip Technology's SMBJ5381BE3/TR13 Zener Diode

Introducing the SMBJ5381BE3/TR13, a high-quality Zener diode from the renowned manufacturer Microchip Technology. This precision electronic component is designed to provide reliable voltage regulation and protection in a wide range of applications. The SMBJ5381BE3/TR13 is an essential device for engineers and designers looking to ensure stability and safety in their electronic circuits.

Key Features:

  • Voltage Range: This Zener diode offers a nominal voltage range, making it versatile for various circuit designs.
  • Power Dissipation: With its ability to dissipate power efficiently, the SMBJ5381BE3/TR13 is capable of handling significant energy without compromising performance.
  • Package: The device is available in a surface-mount SMB (DO-214AA) package, which is ideal for automated assembly processes and space-constrained applications.
  • High Reliability: Microchip Technology's commitment to quality ensures that this Zener diode provides consistent performance and a high degree of reliability.
  • Thermal Stability: The SMBJ5381BE3/TR13 is designed to maintain its functionality across a wide temperature range, ensuring stable operation under varying environmental conditions.

Applications:

The SMBJ5381BE3/TR13 is suitable for a multitude of applications, including but not limited to:

  • Voltage regulation in power supplies
  • Overvoltage protection in sensitive electronics
  • Transient voltage suppression
  • Waveform clipping and shaping
  • Reference voltage in precision circuits

Whether you are developing consumer electronics, industrial control systems, or automotive applications, the SMBJ5381BE3/TR13 from Microchip Technology is an excellent choice for ensuring your circuits are well-protected and regulated. Its combination of power handling capabilities, compact form factor, and robust design make it a valuable component for any electronic project requiring precise voltage control.

Choose the SMBJ5381BE3/TR13 Zener diode for your next project and experience the quality and reliability that Microchip Technology is known for.

You May Also Be Interested in

ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1224
Renesas Electronics America
RD36P-T1-AZ - 1W POWER MINI MOLD
Lowest to $0.1686
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Need more? Email Us
Renesas Electronics America
DIODE ZENER / Zener Diode
Lowest to $0.7958
Nexperia USA Inc.
DIODE ZENER 12V 400MW SOD323
Lowest to $0.4277
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.2645
ON Semiconductor
DIODE ZENER 0.5W CUR L SOD123 / Zener Diode
Lowest to $1.5720
Nexperia USA Inc.
DIODE ZENER 11.65V 500MW ALF2
Lowest to $0.0335
Micro Commercial Co
DIODE ZENER 33V 3W DO214AA
Lowest to $0.3272

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess