EN
  • EN
  • DE

SMBJ5376CE3/TR13

Part No SMBJ5376CE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 87 V
Tolerance ±2%
Power - Max 5 W
Impedance (Max) (Zzt) 75 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 63 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ5376
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280294-SMBJ5376CE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ5376CE3/TR13 CAD Model

Description

Microchip Technology's SMBJ5376CE3/TR13 Product Overview

Microchip Technology's SMBJ5376CE3/TR13 is a high-quality Zener diode designed for electronic engineers who require precise voltage regulation and protection for their circuit designs. This device is part of the SMBJ series, which is known for its reliability and performance in a wide range of applications. With its robust construction and advanced technical specifications, the SMBJ5376CE3/TR13 is an excellent choice for voltage clamping and surge suppression tasks.

Key Features

  • Voltage Regulation: The SMBJ5376CE3/TR13 offers precise voltage regulation, ensuring stable operation of your electronic circuits. It is specifically designed to maintain a constant voltage level, which is crucial for sensitive electronic components.
  • Surge Protection: This Zener diode provides excellent transient and surge protection capabilities, safeguarding your devices from voltage spikes and electrical transients that can cause irreversible damage.
  • High Power Dissipation: With its ability to dissipate high amounts of power, the SMBJ5376CE3/TR13 can handle significant energy without compromising its performance, making it suitable for robust applications.
  • Compact Package: The device comes in a compact SMB (DO-214AA) surface-mount package, which saves valuable board space and is ideal for high-density circuit designs.
  • Temperature Range: It operates within a wide temperature range, ensuring reliability and performance even under extreme environmental conditions.
  • Quality and Standards: As with all Microchip products, the SMBJ5376CE3/TR13 is manufactured to the highest quality standards, ensuring consistent performance and longevity.

Applications

The versatility of the SMBJ5376CE3/TR13 makes it suitable for a diverse array of applications, including:

  • Power supply circuits
  • Consumer electronics
  • Telecommunication systems
  • Automotive electronics
  • Industrial control systems

In conclusion, the SMBJ5376CE3/TR13 from Microchip Technology is a reliable and efficient solution for engineers looking to incorporate voltage regulation and surge protection into their electronic designs. Its compact form factor, coupled with its robust performance, makes it a valuable component in any application where stability and protection are paramount.

You May Also Be Interested in

ON Semiconductor
REGULATING DIODE, 0.5W, SOD123 / Zener Diode
Lowest to $0.6064
Nexperia USA Inc.
DIODE ZENER 29.9V 500MW ALF2
Lowest to $0.0851
Nexperia USA Inc.
DIODE ZENER 3.9V 500MW ALF2
Lowest to $0.0220
ON Semiconductor
DIODE ZENER .225W SPCL SOT23 / Zener Diode
Need more? Email Us
Taiwan Semiconductor
SOD-123F, 500MW, 5%, SMALL SIGNA
Lowest to $0.0183
Comchip Technology
DIODE ZENER 3.3V 150MW 0603
Lowest to $0.0508
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.2645
Diodes Incorporated
DIODE ZENER 3V 200MW SOD323
Lowest to $0.0219
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1629

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess