EN
  • EN
  • DE

SN74LVC4245ADB

Part No SN74LVC4245ADB
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description PROTOTYPE / Voltage Level Translator Bidirectional 1 Circuit Channel 24-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Mfr Texas Instruments
Series 74LVC
Package Bulk
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Voltage - VCCA 4.5 V ~ 5.5 V
Voltage - VCCB 2.7 V ~ 3.6 V
Output Type Tri-State
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 24-SSOP (0.209", 5.30mm Width)
Supplier Device Package 24-SSOP
Base Product Number 74LVC4245
Standard Package 1
Win Source Part Number 1341101-SN74LVC4245ADB
Ultra Librarian 3D Model Ultra Librarian SN74LVC4245ADB CAD Model

Description

SN74LVC4245ADB Octal Bus Transceiver

The SN74LVC4245ADB from Texas Instruments is a high-performance, octal bus transceiver designed for asynchronous communication between data buses. This integrated circuit allows for voltage translation between 3.3V and 5V systems, making it ideal for interfacing devices operating at different logic levels. The SN74LVC4245ADB is part of the LVC family, which is known for its low-voltage operation and low power consumption, making it suitable for battery-operated and power-sensitive applications.

Featuring eight bidirectional data lines, this transceiver is capable of transferring data from the A bus to the B bus and vice versa, depending on the logic level at the direction-control (DIR) input. The output-enable (OE) input can be used to disable the device, thus isolating the buses and preventing any data flow. This is particularly useful in preventing data corruption during power-up or power-down sequences.

One of the key features of the SN74LVC4245ADB is its support for 5V tolerant inputs, which allows the device to be used in mixed-voltage environments without the risk of damage. Additionally, the device boasts a robust ESD protection system, ensuring its resilience in the face of electrostatic discharge events.

The SN74LVC4245ADB comes in a 24-pin SSOP (Shrink Small Outline Package) that is optimized for reduced space on PCBs. This package type is suitable for automated assembly processes and is widely used in commercial and industrial electronic systems.

Applications for the SN74LVC4245ADB include, but are not limited to, bus interface and level shifting for microprocessors, microcontrollers, and peripheral devices. It is also suitable for systems that require logic level translation or isolation, such as between different modules or boards within a complex electronic system.

Overall, the SN74LVC4245ADB is a versatile and reliable component for designers looking to bridge the gap between different logic levels, while maintaining signal integrity and minimizing power consumption in their digital systems.

You May Also Be Interested in

Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 8UDFN
Lowest to $0.4580
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $2.9105
STMicroelectronics
IC BUFF/CNVRTR HEX N-INV 16DIP / Buffer/Converter 6-CH Non-Inverting CMOS 16-Pin PDIP Tube
Need more? Email Us
Nexperia USA Inc.
IC CLOCK FANOUT/BUFFER 10TSSOP / Clock Fanout Buffer (Distribution) IC 1:4 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $0.7541
Nexperia USA Inc.
NXS0506UP/SOT8025/WLCSP16
Lowest to $2.9105
MICROSS/On Semiconductor
IC XLATOR TTL/CMOS-PECL 8TSSOP
Lowest to $11.0598
NXP / Nexperia
IC XLATR 8BIT LV 20-TSSOP / Voltage Level Translator GTL/GTL+ to LVTTL/TTL 8-CH Bidirectional 20-Pin TSSOP T/R
Lowest to $1.9589
Texas Instruments
IC TRANSLATOR BIDIR 16WQFN T&R
Lowest to $1.4553

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4244 $50.9280
255+ $0.3976 $101.3880
395+ $0.3842 $151.7590
560+ $0.3573 $200.0880
730+ $0.3439 $251.0470
910+ $0.3304 $300.6640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80,000 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess