EN
  • EN
  • DE

SMBJ5340AE3/TR13

Part No SMBJ5340AE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 6 V
Tolerance ±10%
Power - Max 5 W
Impedance (Max) (Zzt) 1 Ohms
Current - Reverse Leakage @ Vr 1 µA @ 3 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ5340
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280486-SMBJ5340AE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ5340AE3/TR13 CAD Model

Description

Microchip Technology's SMBJ5340AE3/TR13 Zener Diode

Microchip Technology's SMBJ5340AE3/TR13 is a high-quality Zener diode designed to provide reliable voltage regulation in a wide range of electronic applications. This component is part of the SMBJ series, known for its superior performance and durability. It is specifically engineered to protect sensitive electronic equipment from voltage transients induced by inductive load switching and lightning.

Key Features

  • Voltage Range: The SMBJ5340AE3/TR13 offers a Zener voltage range that ensures precise voltage regulation for various circuits.
  • Power Dissipation: With a power dissipation of 5W, this Zener diode can withstand significant power levels, making it suitable for high-power applications.
  • Package: It comes in a DO-214AA package, also known as SMB, which is compact and suitable for automated assembly processes. The surface-mount design allows for efficient use of PCB space.
  • High Surge Capability: This diode is capable of handling high surge events, making it ideal for protecting against voltage spikes.
  • RoHS Compliant: The SMBJ5340AE3/TR13 is RoHS compliant, meaning it meets the European Union's restrictions on the use of certain hazardous substances in electrical and electronic equipment.

Applications

The SMBJ5340AE3/TR13 is versatile and can be used in a variety of applications, including:

  • Power supply regulation
  • Overvoltage protection circuits
  • Consumer electronics
  • Industrial systems
  • Telecommunication devices

Reliability and Quality Assurance

Microchip Technology is committed to delivering components that meet the highest standards of quality and reliability. The SMBJ5340AE3/TR13 Zener diode is no exception, undergoing rigorous testing and quality control measures to ensure it performs consistently under varying conditions. This commitment to quality makes it a trusted choice for critical applications where component failure is not an option.

In conclusion, the SMBJ5340AE3/TR13 from Microchip Technology is a robust and reliable Zener diode that offers precise voltage regulation, high surge capability, and compliance with environmental standards. Its compact package and power handling capabilities make it an excellent choice for a wide range of electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 12V 400MW SOD323
Lowest to $0.4277
Nexperia USA Inc.
DIODE ZENER 13.75V 500MW ALF2
Lowest to $0.0441
ON Semiconductor
REGULATING DIODE, 0.5W, SOD123 / Zener Diode
Lowest to $0.6064
Taiwan Semiconductor
SOD-123F, 500MW, 5%, SMALL SIGNA
Lowest to $0.0183
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1363
Renesas Electronics America
DIODE ZENER / Zener Diode
Lowest to $0.7958
ON Semiconductor
DIODE ZENER 68V 300MW 3PIN SOT / Zener Diode
Lowest to $0.1478
Renesas Electronics America
RD5.1SL-T1-AT - ZENER DIODES 200 / Zener Diode
Lowest to $0.1839
Comchip Technology
DIODE ZENER 3.3V 150MW 0603
Lowest to $0.0508

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess