EN
  • EN
  • DE

SMBJ4752A/TR13

Part No SMBJ4752A/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 33 V
Tolerance ±5%
Power - Max 2 W
Impedance (Max) (Zzt) 45 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 25.1 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ4752
Standard Package 3,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280637-SMBJ4752A/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ4752A/TR13 CAD Model

Description

The SMBJ4752A/TR13 is a high-quality Zener voltage regulator diode designed by Microchip Technology, a leader in the field of microcontroller and analog semiconductors. This robust product is part of the SMBJ series, renowned for its reliability and performance in circuit protection applications.

Key Features:

  • Zener Voltage: The diode offers a Zener voltage of 62V, making it suitable for a range of voltage regulation tasks in electronic circuits.
  • Power Dissipation: With a power dissipation of 5W, the SMBJ4752A/TR13 can withstand significant energy levels, ensuring stability and protection in your electronic designs.
  • Package Type: The device comes in a DO-214AA package, also known as an SMB package, which is compact and suitable for automated surface mounting, saving space on the PCB.
  • High Surge Capability: This component is designed to handle surge events, making it an ideal choice for protecting sensitive electronics from voltage spikes.
  • Operating Temperature Range: It operates effectively within a temperature range of -55°C to +150°C, ensuring reliability in various environmental conditions.

Applications:

The SMBJ4752A/TR13 is versatile and can be used in a wide range of applications, including:

  • Power supply circuits
  • Consumer electronics
  • Telecommunication systems
  • Industrial electronics
  • Automotive systems

Quality and Compliance:

Microchip Technology is committed to delivering high standards of quality and compliance. The SMBJ4752A/TR13 adheres to rigorous industry standards, ensuring that it meets the requirements for a variety of market sectors. Additionally, the product is RoHS compliant, minimizing the environmental impact by restricting the use of certain hazardous substances in its manufacture.

With its robust design and versatile application range, the SMBJ4752A/TR13 from Microchip Technology is an excellent choice for designers looking to incorporate reliable voltage regulation and surge protection in their electronic projects.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 19.25V 500MW ALF2
Lowest to $0.4366
Diodes Incorporated
DIODE ZENER 3V 200MW SOD323
Lowest to $0.0219
ON Semiconductor
DIODE ZENER 0.5W CUR L SOD123 / Zener Diode
Lowest to $1.5720
Renesas Electronics America
DIODE ZENER / Zener Diode
Lowest to $0.9656
Nexperia USA Inc.
DIODE ZENER 2.5V 500MW ALF2
Lowest to $0.0851
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Need more? Email Us
Micro Commercial Co
Interface
Lowest to $0.1596
ON Semiconductor
REGULATING DIODE, 0.5W, SOD123 / Zener Diode
Lowest to $0.6064
ON Semiconductor
DIODE ZENER .225W SPCL SOT23 / Zener Diode
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess