EN
  • EN
  • DE

SMBJ4729E3/TR13

Part No SMBJ4729E3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 3.6 V
Tolerance ±10%
Power - Max 2 W
Impedance (Max) (Zzt) 10 Ohms
Current - Reverse Leakage @ Vr 100 µA @ 1 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ4729
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280683-SMBJ4729E3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ4729E3/TR13 CAD Model

Description

Microchip Technology's SMBJ4729E3/TR13 Zener Voltage Regulator Diode

The SMBJ4729E3/TR13 from Microchip Technology is a robust Zener voltage regulator diode designed for electronic enthusiasts and professionals alike who require a reliable solution for voltage regulation and protection applications. This precision-engineered semiconductor device is an essential component for circuits that demand stable and precise voltage control.

Key Features

  • Voltage Regulation: With a nominal Zener voltage of 3.6V, the SMBJ4729E3/TR13 ensures a stable voltage supply, providing an effective clamping mechanism to protect sensitive components from voltage spikes.
  • High Power Rating: This diode comes with a high power dissipation capability of 1.5W, making it suitable for handling significant power levels in compact circuit designs.
  • Surface Mount Package: Enclosed in a DO-214AA package, also known as an SMB package, it is ideal for automated surface mount assembly processes, contributing to a more efficient manufacturing workflow.
  • Wide Operating Temperature Range: The device can operate effectively over a broad temperature range from -55°C to +150°C, ensuring stability and performance under extreme conditions.
  • Versatility: The SMBJ4729E3/TR13 is versatile in its applications, suitable for use in power supply circuits, automotive systems, and other electronics that require precise voltage regulation.

Product Specifications

The SMBJ4729E3/TR13 Zener diode has a test current of 34.5 mA and features a maximum Zener impedance of 10 ohms. Its surge capability is specified at a maximum of 61.5 A, indicative of its ability to handle transient over-voltage conditions. The device is also compliant with the RoHS directive, making it an environmentally friendly choice for modern electronic designs.

Applications

With its robust design and precise voltage control, the SMBJ4729E3/TR13 is an excellent choice for a variety of applications, including:

  • Overvoltage protection in consumer electronics
  • Voltage regulation in industrial systems
  • Power management in telecommunications equipment
  • Automotive electronics where consistent performance is critical

Microchip Technology's commitment to quality and performance is evident in the SMBJ4729E3/TR13, making it a reliable and efficient component for any circuit requiring precise voltage regulation.

You May Also Be Interested in

ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Need more? Email Us
ON Semiconductor
REGULATING DIODE, 0.5W, SOD123 / Zener Diode
Lowest to $0.6064
Nexperia USA Inc.
DIODE ZENER 2.5V 500MW ALF2
Lowest to $0.0851
ON Semiconductor
DIODE ZENER .225W SPCL SOT23 / Zener Diode
Need more? Email Us
ON Semiconductor
DIODE ZENER 0.5W CUR L SOD123 / Zener Diode
Lowest to $1.5720
Taiwan Semiconductor
SOD-123F, 500MW, 5%, SMALL SIGNA
Lowest to $0.0183
Renesas Electronics America
DIODE ZENER 9.1V / Zener Diode
Need more? Email Us
ON Semiconductor
DIODE ZENER 68V 300MW 3PIN SOT / Zener Diode
Lowest to $0.1478
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.2645

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess