EN
  • EN
  • DE
  • IT

UCC81514PWTR

Part No UCC81514PWTR
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0044+
Reference case TSSOP
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
RoHS State Request Verification
Win Source Part Number 757745-UCC81514PWTR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC81514PWTR CAD Model

Description

The UCC81514PWTR is a state-of-the-art gate driver integrated circuit (IC) manufactured by Texas Instruments (TI), designed to drive Silicon Carbide (SiC) MOSFETs and IGBTs with precision and reliability. This advanced driver IC is engineered to enhance the performance of power systems in a wide range of applications, including electric vehicles, industrial power supplies, and renewable energy inverters.

Key Features:

  • High-Performance Driving: The UCC81514PWTR is capable of providing high peak output current, ensuring fast and efficient switching of connected power devices, which is critical for minimizing power losses and improving system efficiency.
  • Advanced Protection: Equipped with a robust set of protection features such as under-voltage lockout (UVLO), over-current protection (OCP), and thermal shutdown, the UCC81514PWTR ensures the safety and longevity of the power system it operates within.
  • Isolated Dual-Channel: This IC offers two isolated channels that allow for flexible configurations and control of two different power devices simultaneously, while maintaining electrical isolation between the input and output stages.
  • Wide Operating Range: The UCC81514PWTR operates over a wide range of supply voltages, accommodating various application requirements and ensuring compatibility with a broad spectrum of power systems.
  • Compact Packaging: Available in a compact PowerPAD package, the UCC81514PWTR minimizes board space and simplifies the design of power electronics systems.

Applications:

The versatility of the UCC81514PWTR makes it an ideal choice for numerous applications, particularly where efficiency and reliability are paramount. It is especially well-suited for:

  • Electric vehicle (EV) powertrain systems
  • Industrial motor drives and inverters
  • Uninterruptible power supplies (UPS)
  • Renewable energy systems, such as solar inverters and wind turbines

With its combination of performance, protection, and packaging, the UCC81514PWTR from Texas Instruments is a compelling solution for designers seeking to optimize their power systems with a dependable and efficient gate driver IC.

You May Also Be Interested in

Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess