EN
  • EN
  • DE

SMBJ26E3/TR13

Part No SMBJ26E3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 26V
Voltage - Breakdown (Min) 28.9V
Voltage - Clamping (Max) @ Ipp 46.6V
Current - Peak Pulse (10/1000µs) 12.4A
Power - Peak Pulse 600W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ26
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299287-SMBJ26E3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ26E3/TR13 CAD Model

Description

Product Overview: SMBJ26E3/TR13 from Microchip Technology

The SMBJ26E3/TR13 is a robust and versatile transient voltage suppression (TVS) diode designed by Microchip Technology, a leading manufacturer in the semiconductor industry. This TVS diode is engineered to protect sensitive electronic equipment from voltage transients induced by system-level events such as lightning, electrostatic discharge (ESD), and switching transients.

Key Features

  • Stand-Off Voltage: The device has a stand-off voltage of 26V, making it suitable for a variety of applications where this voltage level is common.
  • Peak Pulse Power: It offers excellent surge capabilities with a peak pulse power of 600W for a 10/1000μs waveform. This ensures reliable protection against high energy transients.
  • Low Clamping Voltage: Upon encountering a surge event, the SMBJ26E3/TR13 clamps the voltage to a low level, minimizing the risk of damage to the protected component.
  • Fast Response Time: The device reacts almost instantaneously to transient events, providing immediate protection to the circuit.
  • High Temperature Stability: It is designed to operate effectively over a wide temperature range, ensuring consistent performance under varying environmental conditions.
  • Compact Package: The SMBJ26E3/TR13 comes in a DO-214AA (SMB) package, which is ideal for space-constrained applications.

Applications

The SMBJ26E3/TR13 is commonly utilized in a diverse array of applications, including:

  • Power supply circuits
  • Communication systems
  • Automotive systems
  • Consumer electronics
  • Industrial electronics

Its ability to safeguard against transient overvoltage events makes it an essential component for enhancing the durability and reliability of electronic systems.

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the SMBJ26E3/TR13 is no exception. It is manufactured to meet high industry standards, ensuring that each device performs to its specifications. Furthermore, the product is available in tape and reel packaging (denoted by the TR13 suffix), facilitating efficient assembly processes for high-volume production.

With its combination of protective features and Microchip's reputation for reliability, the SMBJ26E3/TR13 is an excellent choice for designers seeking to incorporate transient voltage suppression into their electronic designs.

You May Also Be Interested in

Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMB
Lowest to $3.7953
Vishay
TVS DIODE 33.3VWM 53.9VC SMB
Need more? Email Us
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.0874
Vishay
TVS DIODE 18.8VWM 30.6VC SMB
Lowest to $0.3172
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063
NXP / Nexperia
TVS DIODE 5.5VWM 8VC 10XSON
Lowest to $0.8674

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess