EN
  • EN
  • DE

MCP4011T-202E/MC

Part No MCP4011T-202E/MC
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 2.1KOHM 64TAP 8DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Digital Potentiometer 2.1k Ohm 1 Circuit 64 Taps Up/Down (U/D, CS) Interface 8-DFN (2x3)
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-VFDFN Exposed Pad
Case / Package 8-DFN (2x3)
Family Name MCP4011
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP4011T-202E/MCTR, MCP4011T-202E/MCDKR, MCP4011T-202E/MCCT, MCP4011T202EMC
Quantity per package 3300
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884172-MCP4011T-202E/MC
Ultra Librarian 3D Model Ultra Librarian MCP4011T-202E/MC CAD Model

Description

The Microchip MCP4011T-202E/MC is a high-performance, digitally controlled potentiometer that offers a versatile solution for applications requiring variable resistance adjustments. This compact component is part of Microchip's MCP401X series, known for their reliability and precision in various electronic circuits.

Key Features

  • Resistance Range: The MCP4011T-202E/MC offers a resistance range of 2kΩ, providing ample flexibility for diverse applications.
  • Resolution: With 7-bits (128 wiper steps), this digital potentiometer allows for fine-grained resistance adjustments, ensuring precise control over your circuit parameters.
  • Communication: It employs an I2C™Compatible serial interface for communication, making it easy to integrate into existing designs that utilize the popular I2C protocol.
  • Single-Supply Operation: Operating from a 2.7V to 5.5V single supply, the MCP4011T-202E/MC is suitable for low-power applications and is compatible with most common logic levels.
  • Temperature Range: This device is designed to operate over an industrial temperature range of -40°C to +125°C, ensuring reliable performance in harsh environments.
  • Package: It comes in a compact, 8-lead 2x3 DFN package, which minimizes the footprint on your PCB and is ideal for space-constrained applications.

Applications

The versatility of the MCP4011T-202E/MC makes it an excellent choice for a wide range of applications, including:

  • Automated adjustments to control system parameters
  • Calibration of sensors and instrumentation
  • Audio equipment for volume and tone control
  • Adjustable power supplies and voltage dividers
  • Consumer electronics for fine-tuning user preferences

Why Choose MCP4011T-202E/MC?

Microchip's MCP4011T-202E/MC stands out for its ease of use, digital precision, and robustness in various environmental conditions. Whether you are developing consumer electronics, automotive systems, or industrial controls, this digital potentiometer provides a reliable and efficient solution for adjusting resistance without the need for mechanical potentiometer drawbacks.

You May Also Be Interested in

Microchip Technology
Digital Potentiometer 10kOhm 256POS Volatile Linear 8-Pin PDIP Tube / IC POT DGTL 10K 1CH SPI 8DIP
Lowest to $2.6964
Microchip Technology
IC DGTL POT 50KOHM 257TAP 8MSOP
Need more? Email Us
Renesas Electronics America
IC DIG POT 100K 10-UTQFN
Need more? Email Us
Microchip Technology
IC DIG POT 10K SC-70-6
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DIGITAL 50K 1CH SPI 8SOIC
Lowest to $2.6796
Microchip Technology
IC DIG POT 50K 8-SOIC
Need more? Email Us
Microchip Technology
IC DIG POT 50K 20-TSSOP
Need more? Email Us
Microchip Technology
IC DIG POT 5K 10-DFN
Need more? Email Us
Analog Devices Inc.
IC DGT POT 100KOHM 256TAP 16SOIC
Lowest to $13.0971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2388 $55.7460
100+ $1.0165 $101.6500
155+ $0.9847 $152.6285
210+ $0.9530 $200.1300
275+ $0.9212 $253.3300
365+ $0.8259 $301.4535
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess