EN
  • EN
  • DE

SMBG5364C/TR13

Part No SMBG5364C/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 33 V
Tolerance ±2%
Power - Max 5 W
Impedance (Max) (Zzt) 10 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 23.8 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-215AA, SMB Gull Wing
Supplier Device Package SMBG (DO-215AA)
Base Product Number SMBG5364
Standard Package 3,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280639-SMBG5364C/TR13
Ultra Librarian 3D Model Ultra Librarian SMBG5364C/TR13 CAD Model

Description

Microchip Technology SMBG5364C/TR13 Product Overview

Introducing the SMBG5364C/TR13, a state-of-the-art Zener diode from Microchip Technology, designed to provide reliable voltage regulation with a nominal Zener voltage of 5.6V. This product is a perfect solution for a vast array of electronic applications that require precise voltage control and protection against overvoltage conditions.

Key Features

  • Zener Voltage: The SMBG5364C/TR13 offers a nominal Zener voltage of 5.6V, making it ideal for a wide range of voltage regulation applications.
  • Power Dissipation: With a power dissipation of 600mW, this Zener diode can handle significant power levels, ensuring stable operation under various conditions.
  • Package: Packaged in a surface-mount SMBG case, the diode is designed for automated assembly processes, allowing for efficient manufacturing and integration into your products.
  • High Surge Capability: The device is capable of withstanding high surge events, providing additional protection for sensitive electronic components.
  • Temperature Stability: The SMBG5364C/TR13 has excellent stability over a wide temperature range, ensuring consistent performance from -55°C to +150°C.

Applications

The SMBG5364C/TR13 is versatile and can be used in various applications, including:

  • Power supply regulation
  • Overvoltage protection circuits
  • Consumer electronics
  • Telecommunication systems
  • Automotive electronics

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and reliability. The SMBG5364C/TR13 is no exception, as it is manufactured under stringent quality control standards to ensure it meets the rigorous demands of industrial and commercial applications. Clients can trust this Zener diode to deliver consistent performance and longevity.

Ordering Information

The SMBG5364C/TR13 is supplied in tape and reel packaging, with the TR13 suffix indicating a 13-inch reel, which is suitable for high-volume automated production processes. This packaging facilitates efficient handling and placement during the assembly of your electronic devices.

Choose the SMBG5364C/TR13 for your voltage regulation needs and benefit from Microchip Technology's reputation for delivering high-quality electronic components that stand the test of time.

You May Also Be Interested in

Micro Commercial Co
DIODE ZENER 33V 3W DO214AA
Lowest to $0.3272
ON Semiconductor
DIODE ZENER 68V 300MW 3PIN SOT / Zener Diode
Lowest to $0.1478
Renesas Electronics America
RD5.1SL-T1-AT - ZENER DIODES 200 / Zener Diode
Lowest to $0.1839
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.2645
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1224
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1363
ON Semiconductor
DIODE ZENER .225W SPCL SOT23 / Zener Diode
Need more? Email Us
Micro Commercial Co
Interface
Lowest to $0.1596
Nexperia USA Inc.
DIODE ZENER 12V 400MW SOD323
Lowest to $0.4277

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess