EN
  • EN
  • DE

SMBG5354B/TR13

Part No SMBG5354B/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 17 V
Tolerance ±5%
Power - Max 5 W
Impedance (Max) (Zzt) 2.5 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 12.2 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-215AA, SMB Gull Wing
Supplier Device Package SMBG (DO-215AA)
Base Product Number SMBG5354
Standard Package 3,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280834-SMBG5354B/TR13
Ultra Librarian 3D Model Ultra Librarian SMBG5354B/TR13 CAD Model

Description

Product Overview: SMBG5354B/TR13 by Microchip Technology

The SMBG5354B/TR13 is a high-performance, silicon-based Zener diode from Microchip Technology, designed for a wide range of applications. This precision Zener diode offers a nominal Zener voltage of 7.5V, making it suitable for voltage regulation and reference purposes in various electronic circuits. Packaged in a DO-215AA, also known as SMBG, this device is characterized by its low-profile surface-mount design, which makes it ideal for high-density circuit boards where space is at a premium.

Constructed with Microchip's advanced semiconductor technology, the SMBG5354B/TR13 ensures excellent stability and reliability over its operational life. It comes with a power dissipation of 5W, which allows it to handle significant power levels while maintaining a low thermal resistance. This feature is particularly useful in applications where thermal management is a critical concern.

The device is also notable for its sharp breakdown voltage characteristic, which is essential for providing precise voltage clamping in the event of transient voltage spikes. This makes it an excellent choice for protecting sensitive electronic components in power supply circuits, automotive electronics, and other high-reliability applications.

Microchip Technology's commitment to quality is evident in the SMBG5354B/TR13, as it is designed to meet stringent industry standards. The component is delivered in tape and reel packaging (denoted by the "/TR13" suffix), which facilitates automated pick-and-place assembly processes, thereby reducing manufacturing costs and improving production efficiency.

Key features of the SMBG5354B/TR13 include:

  • Nominal Zener Voltage: 7.5V
  • Power Dissipation: 5W
  • Package: DO-215AA (SMBG)
  • Surface-mount design for space-saving installation
  • Low thermal resistance
  • High surge capability
  • RoHS compliant and halogen-free

Whether you are designing power management systems, voltage regulation modules, or seeking to integrate voltage protection into your electronic designs, the SMBG5354B/TR13 by Microchip Technology offers the performance and reliability you need in a compact, surface-mount package.

You May Also Be Interested in

Renesas Electronics America
RD5.1SL-T1-AT - ZENER DIODES 200 / Zener Diode
Lowest to $0.1839
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 11.65V 500MW ALF2
Lowest to $0.0335
Micro Commercial Co
DIODE ZENER 33V 3W DO214AA
Lowest to $0.3272
Diodes Incorporated
DIODE ZENER 3V 200MW SOD323
Lowest to $0.0219
ON Semiconductor
DIODE ZENER 0.5W CUR L SOD123 / Zener Diode
Lowest to $1.5720
ON Semiconductor
REGULATING DIODE, 0.5W, SOD123 / Zener Diode
Lowest to $0.6064
Nexperia USA Inc.
DIODE ZENER 15.2V 500MW ALF2
Lowest to $0.5417
Nexperia USA Inc.
DIODE ZENER 29.9V 500MW ALF2
Lowest to $0.0851

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess