EN
  • EN
  • DE

SMBG5343C/TR13

Part No SMBG5343C/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 7.5 V
Tolerance ±2%
Power - Max 5 W
Impedance (Max) (Zzt) 1.5 Ohms
Current - Reverse Leakage @ Vr 10 µA @ 5.4 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-215AA, SMB Gull Wing
Supplier Device Package SMBG (DO-215AA)
Base Product Number SMBG5343
Standard Package 3,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280379-SMBG5343C/TR13
Ultra Librarian 3D Model Ultra Librarian SMBG5343C/TR13 CAD Model

Description

Product Overview: SMBG5343C/TR13 from Microchip Technology

The SMBG5343C/TR13 is a high-performance Zener diode from Microchip Technology, designed to provide precision voltage regulation and protection in a wide range of electronic applications. This product is a testament to Microchip's commitment to delivering reliable and durable components for the electronics industry.

Key Features

  • Voltage Regulation: The SMBG5343C/TR13 offers excellent voltage stability, making it ideal for providing a reference voltage or for voltage regulation purposes in complex circuits.
  • Power Dissipation: With a power dissipation of 3W, this Zener diode can handle significant energy, ensuring robust performance even under stressful conditions.
  • Package Type: Housed in a surface-mount SMBG package, the device is suitable for automated assembly processes and is designed to conserve board space while providing high thermal performance.
  • High Reliability: Built to Microchip's high-quality standards, the SMBG5343C/TR13 is a reliable component that ensures long-term stability and performance in your electronic designs.
  • Wide Operating Temperature Range: The device can operate over a broad temperature range, making it versatile for use in various environments without compromising its functionality.

Applications

The SMBG5343C/TR13 is versatile and can be used in a multitude of applications, including:

  • Power supply circuits
  • Consumer electronics
  • Telecommunication systems
  • Industrial electronics
  • Automotive systems
  • Medical devices

With its precise voltage regulation and robust design, the SMBG5343C/TR13 is an essential component for designers looking to enhance the reliability and performance of their electronic products. Whether you are working on a simple power supply or a complex medical device, this Zener diode from Microchip Technology is a choice you can trust for effective voltage control and protection.

For detailed specifications, application notes, and additional resources, visit Microchip Technology's official website or contact their customer support for personalized assistance with your design needs.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 14V 310MW SOD323F
Lowest to $0.8524
Micro Commercial Co
Interface
Lowest to $0.1596
Nexperia USA Inc.
DIODE ZENER 12V 400MW SOD323
Lowest to $0.4277
Micro Commercial Co
DIODE ZENER 33V 3W DO214AA
Lowest to $0.3272
Taiwan Semiconductor
SOD-123F, 500MW, 5%, SMALL SIGNA
Lowest to $0.0183
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.2645
Renesas Electronics America
DIODE ZENER / Zener Diode
Lowest to $0.9656
Renesas Electronics America
RD36P-T1-AZ - 1W POWER MINI MOLD
Lowest to $0.1686
Nexperia USA Inc.
DIODE ZENER 11.65V 500MW ALF2
Lowest to $0.0335

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess