EN
  • EN
  • DE

SMAJ5939AE3/TR13

Part No SMAJ5939AE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 39 V
Tolerance ±10%
Power - Max 3 W
Impedance (Max) (Zzt) 45 Ohms
Current - Reverse Leakage @ Vr 1 µA @ 29.7 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC (SMAJ)
Base Product Number SMAJ5939
Standard Package 7,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280612-SMAJ5939AE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ5939AE3/TR13 CAD Model

Description

Microchip Technology SMAJ5939AE3/TR13 Zener Diode

The SMAJ5939AE3/TR13 is a high-quality Zener diode product from Microchip Technology, a leading provider of microcontroller and analog semiconductors. This Zener diode is designed to provide precise voltage regulation and protection in a wide range of electronic applications. With its robust construction and reliable performance, the SMAJ5939AE3/TR13 is an ideal choice for voltage regulation and clamping applications that require a dependable solution.

Key Features

  • Voltage Range: This Zener diode offers a nominal Zener voltage of 11.4 volts, making it suitable for applications that require a specific voltage regulation point.
  • Power Dissipation: It is capable of handling up to 1.5 watts of power dissipation, providing adequate capacity for most low to medium power applications.
  • Package Type: The SMAJ5939AE3/TR13 comes in a DO-214AC (SMA) surface-mount package, which is compact and suitable for high-density circuit designs.
  • High Surge Capability: This device is designed to withstand surge currents, ensuring protection against transient voltage spikes that can potentially damage sensitive electronic components.
  • Low Leakage Current: The low leakage current characteristic minimizes power loss and helps maintain the efficiency of the overall circuit.
  • Temperature Stability: The Zener diode provides excellent stability over a wide temperature range, ensuring consistent performance under varying environmental conditions.

Applications

The SMAJ5939AE3/TR13 is versatile and can be used in various electronic circuits, including:

  • Voltage regulation modules
  • Overvoltage protection circuits
  • Power supply units
  • Consumer electronics
  • Telecommunication devices
  • Automotive systems

With its precise voltage control and robust design, the SMAJ5939AE3/TR13 from Microchip Technology is an excellent choice for engineers and designers looking for a reliable Zener diode to integrate into their electronic designs. Whether it's for industrial, commercial, or consumer applications, this Zener diode ensures stability and protection for sensitive circuits.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 29.9V 500MW ALF2
Lowest to $0.0851
Nexperia USA Inc.
DIODE ZENER 12V 400MW SOD323
Lowest to $0.4277
Micro Commercial Co
Interface
Lowest to $0.1596
ON Semiconductor
DIODE ZENER .225W SOT23 SPCL / Zener Diode
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 11.65V 500MW ALF2
Lowest to $0.0335
Comchip Technology
DIODE ZENER 3.3V 150MW 0603
Lowest to $0.0508
Renesas Electronics America
DIODE ZENER 9.1V / Zener Diode
Need more? Email Us
ON Semiconductor
REGULATING DIODE, 0.5W, SOD123 / Zener Diode
Lowest to $0.6064
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.2645

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess