EN
  • EN
  • DE

SMAJ4763E3/TR13

Part No SMAJ4763E3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 91 V
Tolerance ±10%
Power - Max 2 W
Impedance (Max) (Zzt) 250 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 69.2 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -55°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC
Base Product Number SMAJ4763
Standard Package 7,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280264-SMAJ4763E3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ4763E3/TR13 CAD Model

Description

Microchip Technology's SMAJ4763E3/TR13 Zener Diode

Microchip Technology presents the SMAJ4763E3/TR13, a robust surface-mount Zener diode designed for applications requiring transient overvoltage protection and voltage regulation. This high-performance component is part of Microchip's SMAJ series and is packaged in a convenient DO-214AC (SMA) package for easy integration into a wide range of electronic circuits.

Key Features

  • Voltage Regulation: The SMAJ4763E3/TR13 offers excellent voltage regulation capabilities, with a nominal Zener voltage of 51V, making it suitable for a variety of stabilization tasks in electronic circuits.
  • Power Dissipation: With a power dissipation of 1W, this Zener diode can handle significant amounts of power, ensuring reliable operation under varying conditions.
  • High Surge Capability: Designed to withstand voltage transients, it offers a surge capability that helps protect sensitive electronic components from voltage spikes.
  • Low Leakage Current: It features a low leakage current, enhancing the overall efficiency of the device and making it ideal for low-power applications.
  • Surface-Mount Package: The DO-214AC (SMA) package allows for efficient space utilization on printed circuit boards and simplifies the manufacturing process with its surface-mount design.

Applications

The SMAJ4763E3/TR13 is a versatile component that can be used in a variety of electronic devices and systems, such as:

  • Power supply circuits
  • Consumer electronics
  • Telecommunications equipment
  • Industrial electronics
  • Automotive systems

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and reliability, and the SMAJ4763E3/TR13 is no exception. It is manufactured to meet stringent industry standards, ensuring high performance and durability in even the most demanding applications. Whether you're designing a new system or upgrading an existing one, this Zener diode is an excellent choice for providing effective voltage regulation and transient protection.

Ordering Information

The SMAJ4763E3/TR13 is available in tape and reel packaging, facilitating automated assembly processes. The TR13 suffix indicates the packaging method, which is designed for high-volume production environments.

Choose Microchip Technology's SMAJ4763E3/TR13 for a reliable and efficient solution to protect your electronic designs from voltage fluctuations and transients.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess