EN
  • EN
  • DE

SMAJ4760AE3/TR13

Part No SMAJ4760AE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 68 V
Tolerance ±5%
Power - Max 2 W
Impedance (Max) (Zzt) 150 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 51.7 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -55°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC
Base Product Number SMAJ4760
Standard Package 7,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280393-SMAJ4760AE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ4760AE3/TR13 CAD Model

Description

Microchip Technology's SMAJ4760AE3/TR13 Zener Diode

Explore the robust and reliable SMAJ4760AE3/TR13, a high-quality Zener diode from Microchip Technology, designed to provide superior voltage regulation with a nominal Zener voltage of 51V. This component is an excellent choice for a wide range of electronic applications, ensuring stability and protection in your circuit designs.

Key Features

  • Voltage Regulation: With a 51V Zener voltage, the SMAJ4760AE3/TR13 provides precise voltage regulation, making it ideal for voltage reference or surge protection purposes.
  • Power Dissipation: This Zener diode offers a power dissipation of 1.5W, allowing it to handle significant energy levels, suitable for various power management applications.
  • Package Type: Packaged in a convenient SMA (DO-214AC) package, it is designed for surface mount technology, facilitating easy integration into PCB designs.
  • High Reliability: Manufactured by Microchip Technology, a leader in the semiconductor industry, this Zener diode is built for consistent performance and high reliability.
  • Tolerance: The device features a standard tolerance of ±5%, ensuring precise operation within a range of circuit conditions.
  • Operating Temperature: With an operating temperature range of -55°C to +150°C, it is suitable for use in a variety of environmental conditions.

Applications

The SMAJ4760AE3/TR13 is versatile and can be used in numerous applications such as:

  • Power supply circuits
  • Consumer electronics
  • Telecommunication systems
  • Industrial electronics
  • Automotive systems

This Zener diode is a testament to Microchip Technology's commitment to providing components that enhance system performance and reliability. Whether you're designing a new system or upgrading an existing one, the SMAJ4760AE3/TR13 is a superb choice for ensuring voltage stability and protection.

For detailed specifications and application support, visit Microchip Technology's official website or contact their customer support team.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 14V 310MW SOD323F
Lowest to $0.8524
Comchip Technology
DIODE ZENER 3.3V 150MW 0603
Lowest to $0.0508
Renesas Electronics America
DIODE ZENER / Zener Diode
Lowest to $0.7958
ON Semiconductor
DIODE ZENER 68V 300MW 3PIN SOT / Zener Diode
Lowest to $0.1478
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1363
Diodes Incorporated
DIODE ZENER 3V 200MW SOD323
Lowest to $0.0219
Renesas Electronics America
RD5.1SL-T1-AT - ZENER DIODES 200 / Zener Diode
Lowest to $0.1839
ON Semiconductor
REGULATING DIODE, 0.5W, SOD123 / Zener Diode
Lowest to $0.6064
Renesas Electronics America
DIODE ZENER / Zener Diode
Lowest to $0.9656

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess