EN
  • EN
  • DE

SMBJ5924AE3/TR13

Part No SMBJ5924AE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 9.1 V
Tolerance ±10%
Power - Max 2 W
Impedance (Max) (Zzt) 4.5 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 7 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ5924
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280289-SMBJ5924AE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ5924AE3/TR13 CAD Model

Description

Microchip Technology's SMBJ5924AE3/TR13 Zener Diode

The SMBJ5924AE3/TR13 from Microchip Technology is a robust Zener diode that offers precision voltage regulation in a compact package. Designed to provide a reliable solution for voltage clamping and protection applications, this product is an essential component for a wide range of electronic circuits. The SMBJ5924AE3/TR13 is particularly well-suited for use in power supply circuits, automotive systems, and other electronic devices where stable voltage is critical.

With its SMB (DO-214AA) package, the SMBJ5924AE3/TR13 ensures a minimal footprint on the circuit board, which is vital for space-constrained applications. Its surface-mount design allows for efficient assembly and integration into various electronic assemblies. The device is characterized by its 3W power dissipation capability, which helps to maintain stability and performance even under high power conditions.

The Zener diode features a Zener voltage of 15V, providing a precise voltage reference. This characteristic makes it an excellent choice for voltage regulation tasks, ensuring that sensitive electronic components receive a stable voltage supply. The SMBJ5924AE3/TR13 also boasts a high surge current capability, offering protection against transient voltage spikes that can potentially damage electronic components.

One of the key advantages of the SMBJ5924AE3/TR13 is its high reliability. Manufactured by Microchip Technology, a leader in the semiconductor industry, this Zener diode meets stringent quality standards. The device is also available in a tape and reel format (denoted by the TR13 suffix), which facilitates automated pick-and-place manufacturing processes, thus contributing to reduced production time and increased efficiency.

Overall, the SMBJ5924AE3/TR13 Zener diode is a high-performance component that combines precision, power handling, and compact size. It is an ideal choice for designers and engineers looking for a voltage regulation solution that does not compromise on quality or performance. Whether you're working on commercial electronics, industrial systems, or automotive applications, the SMBJ5924AE3/TR13 from Microchip Technology is a reliable and efficient choice.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.3564
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess