EN
  • EN
  • DE

SMAJ4758AE3/TR13

Part No SMAJ4758AE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 56 V
Tolerance ±5%
Power - Max 2 W
Impedance (Max) (Zzt) 110 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 42.6 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -55°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC
Base Product Number SMAJ4758
Standard Package 7,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280494-SMAJ4758AE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ4758AE3/TR13 CAD Model

Description

Microchip Technology's SMAJ4758AE3/TR13 Zener Diode

Introducing the SMAJ4758AE3/TR13, a robust and high-performance Zener diode from the reputable manufacturer Microchip Technology. This precision device is designed to provide reliable voltage regulation, making it an ideal component for a variety of electronic applications. The SMAJ4758AE3/TR13 is housed in a compact SMA package, ensuring a minimal footprint on circuit boards and making it suitable for high-density installations.

Key Features:

  • Voltage Regulation: This Zener diode offers a nominal Zener voltage of 62V, providing stability and precision for voltage-sensitive circuits.
  • Power Dissipation: With a power dissipation of 1.5W, the SMAJ4758AE3/TR13 can handle significant energy, making it suitable for a range of applications.
  • Package Type: The device comes in a surface-mount SMA package, which is renowned for its compact size and reliability in automated assembly processes.
  • High Surge Capability: It is capable of withstanding high surge currents, offering excellent transient protection for sensitive components.
  • Temperature Stability: The diode operates effectively over a broad temperature range, maintaining performance from -55°C to +150°C.
  • Tape and Reel Packaging: Supplied in tape and reel packaging denoted by the TR13 suffix, it is optimized for efficient pick-and-place manufacturing.

Applications:

The SMAJ4758AE3/TR13 is versatile and can be implemented in various electronic systems, including:

  • Power supply regulation
  • Overvoltage and surge protection circuits
  • Consumer electronics
  • Industrial control systems
  • Telecommunication devices

Microchip Technology's commitment to quality ensures that the SMAJ4758AE3/TR13 Zener diode is a reliable and durable choice for designers and engineers looking to maintain voltage integrity within their electronic designs. With its combination of performance, efficiency, and compact form factor, this Zener diode stands out as a superior choice for a wide array of voltage regulation applications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess