EN
  • EN
  • DE

MAX8684ETL+

Part No MAX8684ETL+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706899-MAX8684ETL+
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX8684ETL+ CAD Model

Description

Maxim Integrated's MAX8684ETL+ Power Management IC

The MAX8684ETL+ is a highly integrated power-management integrated circuit (PMIC) from Maxim Integrated, designed to provide a comprehensive solution for complex power requirements in modern electronic systems. This advanced IC is particularly suitable for applications requiring multiple power rails with high efficiency, small footprint, and precise voltage regulation.

Key Features

  • High Efficiency: The MAX8684ETL+ is designed for high-efficiency power conversion, which helps to reduce power losses and improve overall system performance.
  • Multiple Outputs: It features multiple regulated outputs, allowing it to power various subsystems within an electronic device, each with its specific voltage and current requirements.
  • Integrated MOSFETs: The device includes integrated MOSFETs, which minimize the need for external components and reduce the PCB space required for power management.
  • Programmable Switching Frequency: The switching frequency is programmable, enabling designers to optimize the performance for specific applications and to manage electromagnetic interference (EMI).
  • Thermal Management: The MAX8684ETL+ is equipped with thermal protection features to safeguard the device and the system it powers from overheating.

Applications

The versatility of the MAX8684ETL+ makes it an ideal choice for a wide range of applications, including:

  • Networking and telecommunications equipment
  • Computing systems and servers
  • Storage systems
  • Industrial control systems

Technical Specifications

  • Package: The device comes in a compact 40-pin TQFN package, which is suitable for space-constrained applications.
  • Voltage Range: It operates over a wide input voltage range, accommodating various power sources and battery technologies.
  • Protection Features: Built-in overvoltage, undervoltage, and overcurrent protection circuits ensure the longevity and reliability of the PMIC and the system it powers.

The MAX8684ETL+ from Maxim Integrated is a robust power management solution that combines efficiency, flexibility, and protection to meet the needs of today's sophisticated electronic systems. Its integrated design simplifies the power supply design process, reducing time-to-market and enhancing system reliability.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess