EN
  • EN
  • DE

1N5347BRLG

Part No 1N5347BRLG
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 10V 5W AXIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 10V
Tolerance ±5%
Maximum Power Dissipation 5W
Impedance (Max) (Zzt) 2 Ohm
Current - Reverse Leakage @ Vr 5μA @ 7.6V
Voltage - Forward (Vf) (Max) @ If 1.2V @ 1A
Temperature Range - Operating -65°C to 200°C
Mounting Through Hole
Case / Package Axial
Win Source Part Number 005312-1N5347BRLG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1N5347BRLG CAD Model

Description

Product Overview: 1N5347BRLG Zener Diode

The 1N5347BRLG from ON Semiconductor is a robust and reliable Zener diode designed for voltage regulation and voltage reference applications. This device is a part of the 5W Zener voltage regulator diodes series, which are widely recognized for their high quality and performance. The 1N5347BRLG is a 10V Zener diode, making it suitable for a broad range of electronic circuits requiring a precise voltage reference.

Key Features

  • Voltage Regulation: The 1N5347BRLG offers a nominal Zener voltage of 10V, providing a stable reference voltage for various applications.
  • Power Dissipation: With a power dissipation of 5W, this Zener diode can handle significant power levels, making it suitable for high-power applications.
  • High Surge Capability: This diode is capable of withstanding surge currents, ensuring protection against voltage spikes and enhancing the longevity of electronic components.
  • Package: The device is packaged in a highly reliable and robust Axial Lead, which is suitable for through-hole mounting, providing ease of integration into a wide range of electronic assemblies.
  • Operational Temperature Range: The 1N5347BRLG can operate over a wide temperature range from -65°C to +175°C, allowing for stable performance in extreme conditions.

Applications

The 1N5347BRLG is versatile and can be used in various applications, including:

  • Power supply regulation
  • Automotive systems
  • Consumer electronics
  • Industrial equipment
  • Telecommunication infrastructure

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 1N5347BRLG is no exception. It is manufactured to the highest standards, ensuring reliable performance in even the most demanding applications. The device also complies with the RoHS directive, making it an environmentally friendly choice for manufacturers looking to reduce hazardous substances in their products.

In summary, the 1N5347BRLG Zener diode from ON Semiconductor is an excellent choice for designers who require a reliable voltage regulator or reference in their circuit designs. Its combination of power handling, stability, and robustness makes it an invaluable component in a wide array of electronic products.

You May Also Be Interested in

NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2276 $50.0720
540+ $0.1868 $100.8720
830+ $0.1810 $150.2300
1,145+ $0.1751 $200.4895
1,480+ $0.1693 $250.5640
1,980+ $0.1518 $300.5640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,007 pieces
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess