EN
  • EN
  • DE

SMAJ4754E3/TR13

Part No SMAJ4754E3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 39 V
Tolerance ±10%
Power - Max 2 W
Impedance (Max) (Zzt) 60 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 29.7 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -55°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC
Base Product Number SMAJ4754
Standard Package 7,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280613-SMAJ4754E3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ4754E3/TR13 CAD Model

Description

Product Overview: SMAJ4754E3/TR13 from Microchip Technology

The SMAJ4754E3/TR13 is a robust Zener diode product from Microchip Technology, designed to provide precision voltage regulation and protection in a wide range of electronic applications. This component is a testament to Microchip's commitment to delivering high-quality, reliable semiconductor products that cater to the evolving needs of the electronics industry.

Key Features

  • Zener Voltage: The SMAJ4754E3/TR13 offers a Zener voltage of 39V, making it suitable for voltage regulation in various circuits.
  • Power Dissipation: With a power dissipation of 1W, this Zener diode can handle significant energy, providing stable performance under various operating conditions.
  • Surface Mount Package: The device comes in a DO-214AC (SMA) package, which is ideal for surface-mount technology (SMT), allowing for efficient assembly and space-saving design on printed circuit boards (PCBs).
  • High Surge Capability: It is designed to withstand surge events, offering a robust solution for protecting sensitive electronic components against voltage transients.
  • Temperature Range: The operational temperature range of -55°C to +150°C ensures reliability and performance stability across a broad range of environmental conditions.

Applications

The SMAJ4754E3/TR13 is versatile and can be used in various applications, including:

  • Voltage regulation modules
  • Overvoltage protection circuits
  • Power management solutions
  • Consumer electronics
  • Telecommunication devices
  • Industrial control systems

Quality and Reliability

Microchip Technology is known for its rigorous quality control and the SMAJ4754E3/TR13 is no exception. Each diode is manufactured to meet high standards of performance and reliability, ensuring that customers receive a product that not only meets but exceeds their expectations.

Ordering Information

The SMAJ4754E3/TR13 comes in tape and reel packaging, with the 'TR13' suffix indicating the 13-inch reel size. This packaging is optimized for automated pick-and-place manufacturing processes, facilitating efficient high-volume assembly.

In summary, the SMAJ4754E3/TR13 Zener diode from Microchip Technology is an excellent choice for designers looking for a reliable voltage regulation and protection solution. Its combination of power, precision, and robustness makes it a valuable component in any electronic system.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 12V 400MW SOD323
Lowest to $0.4277
ON Semiconductor
DIODE ZENER 0.2W SOD323 / Zener Diode
Lowest to $0.0551
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.2645
Renesas Electronics America
RD36P-T1-AZ - 1W POWER MINI MOLD
Lowest to $0.1686
Renesas Electronics America
DIODE ZENER 9.1V / Zener Diode
Need more? Email Us
Renesas Electronics America
DIODE ZENER / Zener Diode
Lowest to $0.9656
Diodes Incorporated
DIODE ZENER 3V 200MW SOD323
Lowest to $0.0219
ON Semiconductor
REGULATING DIODE, 0.5W, SOD123 / Zener Diode
Lowest to $0.6064
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess