The MAX630MSA/PR is a high-performance, step-up DC-DC converter designed and manufactured by Maxim Integrated. This compact and efficient voltage regulator is ideal for portable devices where extended battery life is essential. It is capable of providing a regulated output voltage from an unregulated input voltage, making it a versatile choice for a wide range of applications.
Key Features
- Adjustable Output: The output voltage can be adjusted to meet the requirements of various applications, providing flexibility in design.
- High Efficiency: With its high-efficiency conversion, the MAX630MSA/PR ensures minimal power loss, which is crucial for battery-powered devices.
- Low Quiescent Current: The device features a low quiescent current that reduces standby power consumption, further prolonging battery life.
- Wide Input Voltage Range: It operates over a broad input voltage range, accommodating different power sources and fluctuating input conditions.
- Compact Package: The regulator is offered in a space-saving 8-pin Mini-DIP package, making it suitable for compact circuit designs.
Applications
The MAX630MSA/PR is well-suited for a variety of applications, including but not limited to:
- Portable Consumer Electronics
- Battery-Powered Devices
- Handheld Instruments
- Power Backup Systems
Technical Specifications
Parameter
Value
Input Voltage Range
2V to 16.5V
Output Voltage Range
Adjustable
Package
8-Pin Mini-DIP
Operating Temperature
-40°C to +85°C
Overall, the MAX630MSA/PR from Maxim Integrated is a reliable and versatile voltage regulator that offers excellent performance for a variety of electronic applications. Its ability to provide a stable output voltage from a variable input source, coupled with its high efficiency and low power consumption, makes it a top choice for designers looking to optimize power management in their devices.