EN
  • EN
  • DE

SMAJ4749E3/TR13

Part No SMAJ4749E3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 24 V
Tolerance ±10%
Power - Max 2 W
Impedance (Max) (Zzt) 25 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 18.2 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -55°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC
Base Product Number SMAJ4749
Standard Package 7,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280737-SMAJ4749E3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ4749E3/TR13 CAD Model

Description

Microchip Technology SMAJ4749E3/TR13 Zener Diode

The SMAJ4749E3/TR13 from Microchip Technology is a robust and reliable Zener diode, designed to offer excellent voltage regulation with a nominal Zener voltage of 62 volts. This product is part of Microchip's expansive range of semiconductor components, known for their high-quality and performance in a variety of applications.

Encased in a compact SMA (DO-214AC) package, this Zener diode is suitable for surface mount technology (SMT), allowing for efficient assembly and space-saving on printed circuit boards (PCBs). Its small footprint and low-profile design make it an ideal choice for modern electronic devices where space is at a premium.

With its capability to handle a power dissipation of 1.5 watts, the SMAJ4749E3/TR13 is an excellent choice for voltage regulation and protection purposes in a range of electronic circuits. It is designed to maintain a stable voltage even when subjected to fluctuations in the load or supply voltage, ensuring the reliable operation of the device it's protecting.

The Zener diode's tolerance is specified at ±5%, which provides a precise voltage regulation necessary for sensitive electronics. Furthermore, it is characterized by its fast response time, which is critical for protecting against overvoltage transients that can potentially damage electronic components.

Microchip Technology has also taken steps to ensure that the SMAJ4749E3/TR13 meets the highest standards of safety and reliability. It is compliant with the RoHS (Restriction of Hazardous Substances) directive, making it environmentally friendly and safe for use in a wide range of consumer and industrial products.

Whether used in power supplies, consumer electronics, or industrial systems, the SMAJ4749E3/TR13 Zener diode is an excellent choice for designers looking for a high-performance voltage regulator that combines efficiency, reliability, and miniaturization.

  • Product: Zener Diode
  • Model: SMAJ4749E3/TR13
  • Manufacturer: Microchip Technology
  • Nominal Zener Voltage: 62V
  • Power Dissipation: 1.5W
  • Package: SMA (DO-214AC)
  • Mounting Type: Surface Mount
  • RoHS Compliant: Yes

You May Also Be Interested in

ON Semiconductor
REGULATING DIODE, 0.5W, SOD123 / Zener Diode
Lowest to $0.6064
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1363
Nexperia USA Inc.
DIODE ZENER 29.9V 500MW ALF2
Lowest to $0.0851
Nexperia USA Inc.
DIODE ZENER 11.65V 500MW ALF2
Lowest to $0.0335
Renesas Electronics America
RD36P-T1-AZ - 1W POWER MINI MOLD
Lowest to $0.1686
Renesas Electronics America
DIODE ZENER 9.1V / Zener Diode
Need more? Email Us
Renesas Electronics America
DIODE ZENER / Zener Diode
Lowest to $0.7958
Nexperia USA Inc.
DIODE ZENER 13.75V 500MW ALF2
Lowest to $0.0441
Taiwan Semiconductor
SOD-123F, 500MW, 5%, SMALL SIGNA
Lowest to $0.0183

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess