EN
  • EN
  • DE

SMAJ17CE3/TR13

Part No SMAJ17CE3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 17V
Voltage - Breakdown (Min) 18.9V
Voltage - Clamping (Max) @ Ipp 30.5V
Current - Peak Pulse (10/1000µs) 16.4A
Power - Peak Pulse 500W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC (SMA)
Base Product Number SMAJ17
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299522-SMAJ17CE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ17CE3/TR13 CAD Model

Description

Microchip Technology SMAJ17CE3/TR13 Product Overview

The SMAJ17CE3/TR13 is a robust transient voltage suppression (TVS) diode from Microchip Technology, designed to protect sensitive electronic equipment from voltage spikes and transients. This TVS diode is a reliable solution for safeguarding voltage-sensitive components from ESD (electrostatic discharge), lightning surges, and other harmful transient voltages.

Key Features

  • Stand-off Voltage: The device has a stand-off voltage of 17V, making it suitable for a wide range of applications where this level of voltage protection is required.
  • Peak Pulse Power: It offers excellent surge capabilities with a peak pulse power of 400W (10/1000μs waveform), ensuring protection against high energy transients.
  • Low Leakage Current: With its low leakage current, the SMAJ17CE3/TR13 ensures minimal power loss when the device is in standby mode, contributing to the energy efficiency of the overall system.
  • Fast Response Time: The diode's fast response time to transient events ensures quick protection for sensitive circuit components, thereby preventing potential damage.
  • DO-214AC Package: Encased in a DO-214AC (SMA) package, this diode offers a compact footprint for PCB designs, which is ideal for high-density installation requirements.
  • RoHS and REACH Compliant: The product meets the requirements of RoHS and REACH, indicating that it is free from hazardous substances and is environmentally friendly.
  • Tape and Reel Packaging: Supplied in tape and reel packaging (TR13), the SMAJ17CE3/TR13 is optimized for automated assembly processes, ensuring efficient handling and placement during manufacturing.

Applications

The SMAJ17CE3/TR13 is versatile and can be used in a variety of applications, including:

  • Consumer electronics such as smartphones, laptops, and TVs
  • Industrial control systems and automation equipment
  • Telecommunication devices and networking hardware
  • Power supply units and voltage regulation modules
  • Medical devices that require precise voltage control

In summary, the SMAJ17CE3/TR13 from Microchip Technology is a high-quality TVS diode that provides reliable protection against voltage transients, ensuring the longevity and stable operation of electronic devices across various industries.

You May Also Be Interested in

Vishay
TVS DIODE 33.3VWM 53.9VC SMB
Need more? Email Us
Vishay
TVS DIODE 30VWM 48.4VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Central Semiconductor Corp
TVS DIODE 85VWM 137VC SMC
Lowest to $4.4167
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMB
Lowest to $3.7953
NXP / Nexperia
TVS DIODE 5.2VWM 12VC 20SSOP
Need more? Email Us
Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
Littelfuse Inc.
Surface Mount Polymeric Electrostatic Discharge Suppressors | TVS DIODE 24V 40V 0402
Lowest to $0.0993

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess