EN
  • EN
  • DE

SMAJ150CAE3/TR13

Part No SMAJ150CAE3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 150V
Voltage - Breakdown (Min) 167V
Voltage - Clamping (Max) @ Ipp 243V
Current - Peak Pulse (10/1000µs) 2.1A
Power - Peak Pulse 500W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC (SMA)
Base Product Number SMAJ150
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299545-SMAJ150CAE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ150CAE3/TR13 CAD Model

Description

Product Overview: SMAJ150CAE3/TR13 from Microchip Technology

The SMAJ150CAE3/TR13 is a high-quality, robust transient voltage suppressor (TVS) diode designed and manufactured by Microchip Technology, a leader in the semiconductor industry. This product is specifically engineered to protect sensitive electronic equipment from voltage spikes and transients that can be induced by lightning, electrostatic discharge (ESD), and other sudden voltage events.

Key Features

  • Transient Protection: The SMAJ150CAE3/TR13 offers excellent transient voltage suppression capabilities, with a stand-off voltage of 150V, ensuring the safety of your electronic components.
  • Bi-Directional Clamping: This TVS diode is bi-directional, providing protection for electronic circuits from voltage transients in both directions, which is essential for AC applications or bipolar signals.
  • Low Leakage Current: It has a very low leakage current, minimizing power loss and ensuring high efficiency in your electronic system.
  • High Surge Capability: With its high surge capability, the SMAJ150CAE3/TR13 can withstand significant voltage spikes without damage, making it ideal for high-reliability applications.
  • DO-214AC Package: The device is housed in a DO-214AC (SMA) package, which is compact and suitable for automated assembly processes, and it is provided in tape and reel packaging for easy handling and manufacturing integration.
  • RoHS Compliant: Microchip Technology is committed to environmental sustainability, and this product is RoHS compliant, meaning it is free from hazardous substances commonly found in electronic components.

Applications

The SMAJ150CAE3/TR13 is versatile and can be used in a wide range of applications, including:

  • Consumer electronics such as TVs, computers, and gaming consoles
  • Telecommunication systems including mobile phones and network devices
  • Industrial control systems
  • Automotive electronics
  • Power supply protection

With its combination of performance, reliability, and environmental compliance, the SMAJ150CAE3/TR13 from Microchip Technology is an excellent choice for designers and engineers looking to enhance the durability and longevity of their electronic products.

You May Also Be Interested in

Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess