EN
  • EN
  • DE

SM803087UMG

Part No SM803087UMG
Manufacturer Microchip Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838098-SM803087UMG
Ultra Librarian 3D Model Ultra Librarian SM803087UMG CAD Model

Description

Microchip Technology SM803087UMG Overview

The Microchip Technology SM803087UMG is a high-performance, ultra-miniature crystal oscillator (XO) designed for precision timing applications. This state-of-the-art device is part of Microchip's extensive range of timing solutions, which are renowned for their reliability and accuracy. The SM803087UMG is specifically engineered to meet the stringent requirements of modern electronics, providing stable and precise frequencies that are essential for synchronizing operations in digital systems.

Key Features

  • Frequency Range: The SM803087UMG offers a broad frequency range that is suitable for a variety of applications, ensuring versatility and compatibility with different systems.
  • Low Jitter: With exceptionally low phase jitter, this crystal oscillator ensures high-quality signal integrity, which is critical for applications such as high-speed data communication and advanced computing.
  • Compact Size: The ultra-miniature footprint of the SM803087UMG makes it an ideal choice for space-constrained applications, without compromising on performance.
  • Stability: Temperature-compensated and calibrated for long-term stability, this XO maintains its precision over a wide range of environmental conditions.
  • Power Efficiency: Designed for low power consumption, the SM803087UMG helps to extend the battery life of portable devices and reduces the overall energy footprint of electronic systems.
  • Easy Integration: The device is available in a standard package that is compatible with existing PCB layouts, facilitating easy integration into new or existing designs.

Applications

The SM803087UMG is suitable for a diverse array of applications, including but not limited to:

  • Telecommunications
  • Networking equipment
  • Wireless infrastructure
  • Internet of Things (IoT) devices
  • Consumer electronics
  • Industrial control systems

Microchip Technology's commitment to quality and performance is evident in the SM803087UMG crystal oscillator. Whether you're designing a complex telecommunications system or a simple consumer gadget, this XO will provide the reliable and precise timing solution you need to ensure your product operates at its best.

You May Also Be Interested in

B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.8284 $65.4852
6+ $17.9105 $107.4630
9+ $17.3508 $156.1572
12+ $16.7911 $201.4932
16+ $16.2314 $259.7024
21+ $14.5523 $305.5983
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 485 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess