EN
  • EN
  • DE

ACS8595

Part No ACS8595
Manufacturer Semtech Corporation
Catalog Clock/Timing - Application Specific
Description Line Card Protection Switch for SONET/SDH AdvancedTCA Systems
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semtech Corporation
Win Source Part Number 1135528-ACS8595
Manufacturer Homepage www.semtech.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ACS8595 CAD Model

Description

The ACS8595 is a Clock/Timing - Application Specific integrated circuit manufactured by Semtech Corporation. These specialized timing devices are designed for particular applications where precise and stable clock signals are essential for proper system operation. The ACS8595 likely offers advanced features tailored to meet the specific requirements of its intended use case.

Applications:

  • Data Centers
  • Wireless Infrastructure
  • Optical Transport Networks (OTN)
  • High-Speed Networking Equipment
  • Precision Timing Applications

Features:

  • Low Jitter: Designed to produce clock signals with very low jitter for accurate timing.
  • High Stability: Maintains stable clock frequency over temperature and voltage variations.
  • Programmable: Can be configured and programmed to meet specific application requirements.
  • Multiple Clock Outputs: Provides multiple clock outputs with different frequencies or phases.
  • Synchronization: Supports synchronization with external timing sources for precise time alignment.

Benefits:

  • Improved System Performance: Provides precise and stable clock signals, improving the overall performance of the system.
  • Reduced Errors: Low jitter reduces timing errors in high-speed data transmission.
  • Increased Reliability: Stable clock frequency ensures reliable operation under varying conditions.
  • Flexible Configuration: Programmability allows for customization to meet specific application needs.

Additional Details:

Detailed specifications such as clock frequencies, jitter performance, stability characteristics, and power consumption can be found in the datasheet provided by Semtech Corporation. The ACS8595 may include features such as phase-locked loops (PLLs) for frequency synthesis and advanced jitter cleaning techniques. It is important to consult the datasheet for specific application guidelines and recommendations. This device is crucial for maintaining signal integrity and ensuring proper synchronization in demanding timing applications.

You May Also Be Interested in

Semtech Corporation
IC SETS TIMER SONET SDH 100LQFP / SONET/SDH Synchronizer IC 8kHz 2 Output 100-LQFP (14x14)
Need more? Email Us
Semtech Corporation
IC ESETS TIMER SONET 100LQFP / SONET/SDH Synchronizer IC 8kHz 2 Output 100-LQFP (14x14)
Need more? Email Us
Renesas Electronics America
IC JITTER ATTENUATOR 28-SSOP
Need more? Email Us
Semtech Corporation
IC RETIMER 1.25-11.5G 4X4 144BGA
Need more? Email Us
Semtech Corporation
IC SETS TIMER SONET 100LQFP / SONET/SDH Synchronizer IC 8kHz 2 Output 100-LQFP (14x14)
Lowest to $40.3395
Renesas Electronics America
IC EMBEDDED PC MAIN CLK 56TSSOP
Need more? Email Us
Renesas Electronics America
IC CLK FANOUT/BUFF ZD 48VFQFPN
Need more? Email Us
Renesas Electronics America
IC CLK FANOUT/BUFF ZD 28SSOP
Need more? Email Us
Renesas Electronics America
IC FREQ SYNTHESIZER 56VFQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess