EN
  • EN
  • DE

SG3548J

Part No SG3548J
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description Volt Supervisor Monitor -15V/5V/15V/24V 16-Pin CDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Number of Pins 16
RoHS Compliant
Win Source Part Number 1030108-SG3548J
Categories PMIC - Supervisors
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SG3548J CAD Model

Description

Microchip Technology SG3548J - Robust and Versatile Pulse Width Modulator Controller

The SG3548J from Microchip Technology is a high-performance pulse width modulator (PWM) controller designed for a wide range of power supply and DC-DC converter applications. This versatile component is engineered to offer precision and reliability in controlling the power supply systems of your electronic devices.

The SG3548J operates at a fixed frequency, which is determined by a user-selectable external resistor and capacitor. This allows designers to customize the PWM to fit specific application requirements. The device is capable of providing excellent regulation and response to line and load variations, making it ideal for applications requiring a stable power supply.

Equipped with dual alternating outputs, the SG3548J ensures efficient power distribution and enables the design of redundant power systems. This feature is particularly useful in applications where uninterrupted power is critical, such as in communication equipment, servers, and high-availability systems.

One of the key benefits of the SG3548J is its built-in under-voltage lockout (UVLO) protection. This safety feature ensures that the PWM controller only operates when the supply voltage is within an acceptable range, protecting the device and the system from potential damage caused by low voltage conditions.

Additionally, the SG3548J incorporates overcurrent protection, which helps to prevent damage to the controller and other circuit components in the event of a short circuit or overload condition. This protection mechanism enhances the reliability and longevity of the power supply system.

The device is housed in a robust package that is designed to withstand the rigors of industrial environments. Its compact form factor allows for easy integration into various designs without taking up excessive space on the PCB.

Whether you're designing power supplies for consumer electronics, industrial systems, or telecommunications equipment, the Microchip Technology SG3548J PWM controller is a solid choice that combines performance, flexibility, and protection features to meet the demands of your power management applications.

You May Also Be Interested in

Texas Instruments
IC POWER
Lowest to $0.7015
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess