EN
  • EN
  • DE

SG2823L-883B

Part No SG2823L-883B
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Arrays
Description DRIVER - MEDIUM CURRENT ARRAY, H / Bipolar (BJT) Transistor Array 8 NPN Darlington 95V 500mA Surface Mount 20-CLCC (8.89x8.89)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays
Mfr Microchip Technology
Package Tray
Transistor Type 8 NPN Darlington
Current - Collector (Ic) (Max) 500mA
Voltage - Collector Emitter Breakdown (Max) 95V
Vce Saturation (Max) @ Ib, Ic 1.6V @ 500µA, 350mA
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 20-CLCC
Supplier Device Package 20-CLCC (8.89x8.89)
Base Product Number SG2823
ECCN EAR99
HTSUS 8541.29.0095
Other Names 150-SG2823L-883B
Standard Package 50
Win Source Part Number 1021519-SG2823L-883B
Ultra Librarian 3D Model Ultra Librarian SG2823L-883B CAD Model

Description

Microchip Technology's SG2823L-883B Product Overview

The SG2823L-883B is a high-performance, precision integrated circuit from Microchip Technology, designed to meet the rigorous standards of military-grade applications. This robust product is part of Microchip's extensive range of power management devices, tailored to provide reliable and efficient performance even under the most demanding conditions.

Key Features:

  • Voltage Range: The SG2823L-883B operates over a wide voltage range, ensuring versatility across different power systems and compatibility with various types of electronic equipment.
  • Temperature Range: Engineered to withstand extreme temperatures, this device functions reliably over a broad thermal spectrum, making it suitable for use in environments with harsh temperature conditions.
  • High Precision: Precision is at the core of the SG2823L-883B's design, offering users accurate control over their power management configurations.
  • Durability: Built to military specifications, the SG2823L-883B is constructed to endure strenuous use and resist wear over time, assuring longevity and consistent performance.
  • Package: The device comes in a robust package that safeguards the internal circuitry, contributing to its overall durability and reliability.

Applications:

The SG2823L-883B is ideal for a wide array of applications where high reliability is paramount. It is particularly well-suited for:

  • Defense and aerospace systems
  • Communications equipment
  • Naval and maritime instruments
  • High-reliability computing infrastructure
  • Power supply modules

Microchip Technology's commitment to quality ensures that the SG2823L-883B is not only designed to meet the stringent MIL-STD requirements but also to exceed the expectations for performance and reliability in critical systems. This product is a testament to Microchip's dedication to providing advanced solutions for power management challenges in specialized and high-stakes environments.

With the SG2823L-883B, users can confidently integrate a power management solution that offers durability, precision, and versatility, backed by the reputation of a leader in the semiconductor industry.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN/PNP 30V 1A 6HUSON
Need more? Email Us
ON Semiconductor
TRANS 7NPN DARL 50V 0.5A 16DIP
Lowest to $0.4377
Microsemi Corporation
Surface Mount Quad NPN Transistor | TRANS 4NPN 50V 0.8A 20CLCC
Lowest to $103.7273
Toshiba Semiconductor and Storage
50V 8 500mA DIP-18 Bipolar Transistor Arrays RoHS
Lowest to $0.3784
ON Semiconductor
Trans Darlington NPN 50V 0.5A 16-Pin SOIC T/R / TRANS 7NPN DARL 50V 0.5A 16SO
Lowest to $0.2188
Panasonic
TRANS 2PNP 50V 0.5A MINI6
Lowest to $0.3084
ON Semiconductor
TRANS 7NPN DARL 50V 0.5A 16SO
Lowest to $0.2010
MICROSS/On Semiconductor
TRANS 2PNP 45V 100MA SC88/SC70
Lowest to $0.8732
ON Semiconductor
TRANS 7NPN DARL 50V 0.5A 16DIP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess