EN
  • EN
  • DE

BUK100-50GL

Part No BUK100-50GL
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description PowerMOS transistor Logic level TOPFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1155966-BUK100-50GL
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BUK100-50GL CAD Model

Description

Product Overview: BUK100-50GL - NXP Semiconductors

The BUK100-50GL is a high-performance, N-channel TrenchMOS™ transistor designed and manufactured by NXP Semiconductors. This power MOSFET is an essential component for modern electronic applications requiring efficient power management and high-speed switching capabilities.

Key Features

  • Low On-State Resistance (RDS(on)): The BUK100-50GL boasts a low on-state resistance, which ensures minimal power loss during operation, making it highly efficient for power-intensive applications.
  • High-Speed Switching: With its fast switching speed, this MOSFET can operate at higher frequencies, which is ideal for switching power supplies, DC-DC converters, and motor control circuits.
  • High Current Capacity: The device can handle a continuous drain current of up to 75A, making it suitable for high current applications.
  • Voltage Rating: It is designed to withstand voltages up to 50V, providing a robust solution for a wide range of electronic circuits.
  • Improved Thermal Performance: The BUK100-50GL comes in a surface-mount package that enhances thermal conduction, allowing for better heat dissipation and improved reliability.

Applications

The versatility of the BUK100-50GL makes it an ideal choice for a multitude of applications, including:

  • Automotive systems
  • Power management modules
  • DC/DC converters
  • Motor drives and controls
  • Switching regulators
  • LED lighting systems

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the BUK100-50GL is no exception. It is built to meet the stringent requirements of the automotive industry, ensuring high reliability and performance under harsh conditions. The MOSFET is AEC-Q101 qualified, which is a testament to its robustness and suitability for automotive applications.

Conclusion

In summary, the BUK100-50GL from NXP Semiconductors is a powerful and reliable component that offers a combination of efficiency, speed, and thermal performance. Whether for automotive electronics, power supplies, or industrial motor control, this MOSFET is an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess