EN
  • EN
  • DE

MC1413BP

Part No MC1413BP
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Arrays
Description TRANS 7NPN DARL 50V 0.5A 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Transistor Polarity 7 NPN Darlington
Maximum Current Collector 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Max Vce (sat) 1.6V @ 500μA, 350mA
Typical Gain (hFE) (Min) 1000 @ 350mA, 2V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package 16-PDIP
Win Source Part Number 041466-MC1413BP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC1413BP CAD Model

Description

ON Semiconductor MC1413BP High Voltage, High Current Darlington Transistor Arrays

The MC1413BP, manufactured by ON Semiconductor, is a high-voltage, high-current Darlington transistor array designed to interface between low-level logic circuits and multiple peripheral power loads. This integrated circuit (IC) is a key component in a wide range of applications, from industrial systems to consumer electronics, where it serves as a reliable driver for inductive, resistive, or capacitive loads such as relays, solenoids, stepper motors, lamps, and heating elements.

The MC1413BP consists of seven NPN Darlington pairs that feature high-voltage outputs with common-cathode clamp diodes for switching inductive loads. Each pair is capable of driving loads up to 500 mA and can withstand peak currents of 600 mA. The collector-current rating of each Darlington pair is 500 mA, and the device can operate at voltages up to 50V, making it suitable for a wide variety of high-power applications.

The input of each pair is pinned opposite the output, simplifying the board layout and reducing the need for cross-over routing in PCB design. This Darlington array is also equipped with integral suppression diodes for inductive loads, which provide protection against voltage spikes that occur when driving inductive loads, thereby enhancing the reliability and longevity of the device.

ON Semiconductor's MC1413BP is packaged in a 16-pin DIP (Dual In-line Package), ensuring easy integration into various circuit designs. It is also characterized for operation over the temperature range of -20°C to +85°C, which ensures stable performance across a wide range of environmental conditions.

The MC1413BP is a versatile solution for designers looking for a robust, high-performance transistor array. Its ease of use, combined with ON Semiconductor's reputation for quality, makes it an excellent choice for driving a variety of loads in complex electronic systems.

Please note that it is important to consult the datasheet and application notes provided by ON Semiconductor for detailed specifications and guidelines to ensure proper usage and maximum performance of the MC1413BP.

You May Also Be Interested in

Toshiba Semiconductor and Storage
8 MOS 400mA SOP-18-300mil Bipolar Transistor Arrays RoHS
Lowest to $0.6403
ON Semiconductor
TRANS 7NPN DARL 50V 0.5A 16SO
Lowest to $0.2010
MICROSS/On Semiconductor
TRANS 2PNP 45V 100MA SC88/SC70
Lowest to $0.8732
Diodes Incorporated
TRANS 2NPN 50V 4A 8DFN
Lowest to $0.5723
ON Semiconductor
TRANS 7NPN DARL 50V 0.5A 16DIP
Need more? Email Us
ON Semiconductor
TRANS 7NPN DARL 50V 0.5A 16DIP
Lowest to $0.1191
Texas Instruments
DARLINGTON TRANSISTOR ARRAYS
Lowest to $1.6547
Panasonic
TRANS 2NPN 20V 0.015A MINI6
Need more? Email Us
Micro Commercial Co
TRANS 2PNP 50V 150MA SOT-363
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4377 $59.0895
325+ $0.3592 $116.7400
500+ $0.3477 $173.8500
690+ $0.3361 $231.9090
890+ $0.3257 $289.8730
1,190+ $0.2922 $347.7180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,110 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess