EN
  • EN
  • DE

SA48CA-E3/73

Part No SA48CA-E3/73
Manufacturer Vishay
Catalog TVS - Diodes
Description TVS DIODE 48VWM 77.4VC DO204AC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 41 Weeks
Features 77.4V Clamp 6.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
Manufacturer Vishay
Series TransZorb®
Package Tape & Box (TB)
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Through Hole
Package DO-204AC, DO-15, Axial
Case / Package DO-204AC (DO-15)
Family Name SA48
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 893506-SA48CA-E3/73
Ultra Librarian 3D Model Ultra Librarian SA48CA-E3/73 CAD Model

Description

The SA48CA-E3/73 is a transient voltage suppressor (TVS) diode manufactured by Vishay. It is designed to protect sensitive electronic components from voltage transients caused by events such as lightning, inductive load switching, and electrostatic discharge (ESD). The 'CA' suffix signifies that it provides bidirectional protection, which means it can protect against both positive and negative voltage transients.

Applications:

  • I/O Ports: Protection of input/output ports in electronic devices.
  • Data Lines: Safeguarding data lines from transient voltage spikes.
  • Microcontroller Protection: Protecting microcontrollers from overvoltage events.
  • Automotive Electronics: Providing transient voltage protection in automotive systems.
  • Industrial Equipment: Protecting sensitive components in industrial machinery.

Features:

  • Bidirectional Protection: Provides protection against both positive and negative transients.
  • Stand-off Voltage: 48V stand-off voltage.
  • Peak Pulse Power: High peak pulse power dissipation capability.
  • Low Clamping Voltage: Limits the voltage across the protected device during a transient event.
  • Fast Response Time: Responds quickly to transient voltage spikes.
  • AEC-Q101 Qualified: Meets automotive industry standards for reliability.

Benefits:

  • Reliable Protection: Offers reliable protection against transient voltage events.
  • Automotive Qualified: Suitable for use in automotive applications.
  • Easy to Use: Simple to integrate into circuit designs.
  • Compact Size: Small package size for space-constrained applications.
  • Long Lifespan: Designed for long-term reliability.

Technical Specifications:

  • Stand-off Voltage (Vrwm): 48V
  • Breakdown Voltage (Vbr): Typically higher than Vrwm
  • Clamping Voltage (Vc): Specified clamping voltage at a given peak pulse current
  • Peak Pulse Power (Pppm): Maximum peak pulse power dissipation
  • Operating Temperature: -55°C to +175°C
  • Package: DO-214AA (SMB)

You May Also Be Interested in

Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess