EN
  • EN
  • DE

SG2024J-883B

Part No SG2024J-883B
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Arrays
Description DRIVER - MEDIUM CURRENT ARRAY, H / Bipolar (BJT) Transistor Array 7 NPN Darlington 95V 500mA Through Hole 16-CERDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays
Mfr Microchip Technology
Package Tray
Transistor Type 7 NPN Darlington
Current - Collector (Ic) (Max) 500mA
Voltage - Collector Emitter Breakdown (Max) 95V
Vce Saturation (Max) @ Ib, Ic 1.6V @ 500µA, 350mA
DC Current Gain (hFE) (Min) @ Ic, Vce 1000 @ 350mA, 2V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 16-CDIP (0.300", 7.62mm)
Supplier Device Package 16-CERDIP
Base Product Number SG2024
ECCN EAR99
HTSUS 8541.29.0095
Other Names 150-SG2024J-883B
Standard Package 1
Win Source Part Number 1013476-SG2024J-883B
Ultra Librarian 3D Model Ultra Librarian SG2024J-883B CAD Model

Description

The SG2024J-883B is a sophisticated integrated circuit designed and manufactured by Microchip Technology, a renowned leader in the semiconductor industry. This high-quality product is engineered to meet the stringent requirements of advanced electronic systems, providing reliable performance in a wide range of applications.

Key Features:

  • High Precision: The SG2024J-883B offers exceptional accuracy and stability, making it suitable for critical applications where precision is paramount.
  • Durability: Built to withstand harsh conditions, this component is characterized by its robustness and long operational life, ensuring consistent performance over time.
  • Low Power Consumption: Designed with power efficiency in mind, the SG2024J-883B helps reduce overall power usage, making it ideal for energy-sensitive projects.
  • Wide Operating Temperature Range: This device can operate effectively across a broad temperature spectrum, ensuring reliability in various environmental conditions.

Applications:

The versatility of the SG2024J-883B allows it to be used in a multitude of applications, including but not limited to:

  • Aerospace and Defense Systems
  • High-Performance Computing
  • Industrial Automation
  • Telecommunications Infrastructure
  • Precision Instrumentation

Quality and Standards:

The SG2024J-883B is manufactured to meet the highest quality standards and complies with military specifications. Microchip Technology's commitment to excellence ensures that each unit is rigorously tested and verified to perform under demanding conditions.

Technical Support and Availability:

Microchip Technology provides comprehensive technical support for the SG2024J-883B, including detailed datasheets, application notes, and customer service. The product is available through Microchip's extensive distribution network, ensuring prompt delivery and availability for your project requirements.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN/PNP 30V 1A 6HUSON
Need more? Email Us
Diodes Incorporated
TRANS 2PNP 40V 2A 8MSOP
Need more? Email Us
Infineon Technologies
TRANS 2PNP 65V 0.1A SOT363
Lowest to $0.2402
Central Semiconductor Corp
Chip Type 2C2605 Geometry 0220 Polarity NPN | TRANS 2PNP 50MA 60V TO78-6
Need more? Email Us
ON Semiconductor
TRANS 7NPN DARL 50V 0.5A 16SO
Lowest to $0.2010
Toshiba Semiconductor and Storage
SOP-18 Bipolar Transistor Arrays RoHS
Lowest to $0.6695
ON Semiconductor
Trans Darlington NPN 50V 0.5A 16-Pin SOIC T/R / TRANS 7NPN DARL 50V 0.5A 16SO
Lowest to $0.2188
Microsemi Corporation
Surface Mount Quad NPN Transistor | TRANS 4NPN 50V 0.8A 20CLCC
Lowest to $103.7273
Toshiba Semiconductor and Storage
50V 8 500mA DIP-18 Bipolar Transistor Arrays RoHS
Lowest to $0.3784

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.6241
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess