EN
  • EN
  • DE

SG1731L-883B-TR

Part No SG1731L-883B-TR
Manufacturer Microchip Technology
Catalog PMIC - Motor Drivers, Controllers
Description PWM CONTROLLER, HIGH-RELIABILITY / Motor Driver 20-CLCC (8.89x8.89)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Mfr Microchip Technology
Package Tape & Reel (TR)
Mounting SMD (SMT)
Package / Case 20-CLCC
Supplier Device Package 20-CLCC (8.89x8.89)
Base Product Number SG1731
Other Names 150-SG1731L-883B-TR
Standard Package 250
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253365-SG1731L-883B-TR
Ultra Librarian 3D Model Ultra Librarian SG1731L-883B-TR CAD Model

Description

The SG1731L-883B-TR from Microchip Technology is a high-performance integrated circuit designed for precision voltage regulation in a wide range of electronic applications. This component is part of Microchip's extensive range of voltage regulators and power management solutions, known for their reliability and efficiency.

The SG1731L-883B-TR is a fixed-output regulator that provides a stable voltage supply, ensuring the proper functioning of sensitive electronic devices. It is characterized by its low dropout voltage and high accuracy, making it an ideal choice for applications where a stable and precise voltage is critical. The device is designed to be robust, with features that protect against overcurrent, overheating, and short-circuit conditions, thereby ensuring the longevity and durability of both the regulator and the electronic system it serves.

This voltage regulator is packaged in a hermetically sealed package, which provides excellent protection against environmental factors such as moisture, dust, and extreme temperatures. This makes the SG1731L-883B-TR suitable for use in harsh environments, including industrial, automotive, and military applications where reliability is paramount.

The "TR" suffix in the part number indicates that this component is provided in tape and reel packaging, which is optimized for automated assembly processes, allowing for efficient and cost-effective manufacturing. The ease of integration into various electronic systems, combined with Microchip's reputation for quality, makes the SG1731L-883B-TR a trusted choice for engineers and designers looking to incorporate a stable power supply into their projects.

Overall, the SG1731L-883B-TR is a testament to Microchip Technology's commitment to providing advanced solutions that meet the needs of modern electronics. Whether it's for consumer electronics, medical devices, or aerospace technology, this voltage regulator ensures performance, stability, and reliability.

You May Also Be Interested in

Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $3.2529
Texas Instruments
STEPPER MOTOR DRIVE CIRCUIT, CER / Motor Driver
Need more? Email Us
Infineon Technologies
BRUSH DC MOTOR CONTROLLER, PQFP6
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Allegro MicroSystems, LLC
MOTOR DRIVER 36QFN
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER 4.75V-5.5V 28DSO
Lowest to $18.8657

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess