EN
  • EN
  • DE

BQ30Z50DBTR

Part No BQ30Z50DBTR
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized>Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Standard Package 1 pcs
Win Source Part Number 1381614-BQ30Z50DBTR
Ultra Librarian 3D Model Ultra Librarian BQ30Z50DBTR CAD Model

Description

The BQ30Z50DBTR is a sophisticated integrated circuit (IC) from Texas Instruments (TI), designed to cater to the demanding needs of modern battery management systems. This device is specifically engineered to provide precise fuel gauging for single-cell and multi-cell battery packs, making it an ideal solution for a wide range of portable applications such as smartphones, laptops, and power tools.

Key Features

  • Impedance Track™ Technology: At the heart of the BQ30Z50DBTR is TI's proprietary Impedance Track™ algorithm, which offers highly accurate state-of-charge (SOC) estimations, ensuring users have a reliable indication of remaining battery life.
  • Versatile Power Management: This device supports a variety of battery chemistries, including Li-Ion, Li-Polymer, and LiFePO4, providing flexibility for different design requirements.
  • Data Communication: Equipped with an I2C interface, the BQ30Z50DBTR facilitates seamless communication with the host system, allowing for real-time battery monitoring and reporting.
  • Integrated Protection Features: The IC includes multiple safety mechanisms such as overcharge, over-discharge, short-circuit, and over-current protection, enhancing the overall safety and longevity of the battery pack.

Technical Specifications

The BQ30Z50DBTR operates over a wide voltage range and is designed to be highly efficient, with a quiescent current of less than 50 µA in its typical operating mode. It comes in a compact 30-pin TSSOP (DBT) package, which is suitable for space-constrained applications.

Applications

This advanced battery fuel gauge IC is not only limited to consumer electronics but also extends its benefits to industrial and medical devices where accurate battery management is critical. Its robust feature set ensures that it can meet the stringent requirements of various applications, making the BQ30Z50DBTR a versatile choice for designers looking to enhance their battery-powered solutions.

Ordering and Availability

The BQ30Z50DBTR is available for order through Texas Instruments' official website or through authorized distributors. Designers and engineers can also access a wealth of technical documentation, including datasheets, application notes, and development tools, to aid in the integration of this IC into their projects.

You May Also Be Interested in

3M
SOLVENT ADHESIVE REMOVAL 18.5 OZ
Need more? Email Us
Aven Tools
MICRO STEREO ZM 6.7X-50X W/LIGHT
Need more? Email Us
Apex Tool Group
FUME ABSORBER MOBL UNIT 100-240V
Need more? Email Us
Qualcomm
QCN-5022-0-DRQFN100B-TR-00-0.
Lowest to $6.1120
TE Connectivity
5P.MODULAR CONN.MICRO RELAY W.
Need more? Email Us
Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us
Qualcomm
QCA9990 (006-0), 156DRQFN, DIGIT
Lowest to $61.1195
Amphenol Commercial Products
HSD-NDRP-PCB-7A-HSD+2LF D CODE R
Lowest to $5.8209
Tripp Lite
SHORT-BODY RACKMOUNT CONSOLE
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.3383 $57.3532
9+ $11.7648 $105.8832
14+ $11.3971 $159.5594
19+ $11.0295 $209.5605
24+ $10.6618 $255.8832
32+ $9.5589 $305.8848
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,040 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess