EN
  • EN
  • DE

SEC1210/PV-URT

Part No SEC1210/PV-URT
Manufacturer Microchip Technology
Catalog Interface - Specialized
Description IC SMART CARD CTLR 24QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Applications Smart Card
Interface SPI Serial, USB, UART
Supply Voltage (V) 3V ~ 5.5V
Manufacturer Package 24-VQFN Exposed Pad
Supplier Device Package 24-QFN (5x5)
Mounting Style SMD
Family Part Number SEC1210
Manufacturer Pack Quantity 490
MSL Level 1 (Unlimited)
Win Source Part Number 712090-SEC1210/PV-URT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SEC1210/PV-URT CAD Model

Description

The SEC1210/PV-URT from Microchip Technology is a highly integrated interface device designed for secure smart card transactions. This product is ideal for applications in banking, identification, and secure access control systems where the integrity and security of the data are of utmost importance. With its advanced features and robust design, the SEC1210/PV-URT ensures reliable operation and secure communication between smart cards and host systems.

Key Features

  • Secure Interface: The device provides a secure interface for ISO 7816 Class A, B, and C smart cards, making it compatible with a wide range of card types.
  • Integrated Protection: Built-in protection against electrostatic discharge (ESD) and short-circuit ensures the longevity and reliability of the product.
  • High-Speed Communication: Supports high-speed data transfer rates, allowing for efficient transaction processing.
  • Low Power Consumption: Designed for energy efficiency, the SEC1210/PV-URT minimizes power consumption during operation, making it suitable for portable and power-sensitive applications.
  • Easy Integration: The device comes in a compact form factor with a versatile interface, facilitating easy integration into existing systems.

Applications

The SEC1210/PV-URT is commonly used in a variety of applications, including:

  • Point of Sale (POS) terminals
  • ATM machines
  • Electronic identification (eID) readers
  • Secure access control systems
  • Public transportation payment systems

Technical Specifications

The technical specifications of the SEC1210/PV-URT include:

  • Supply Voltage: 3.0V to 5.5V
  • Operating Temperature Range: -40°C to +85°C
  • Interface: UART
  • Package: 28-pin SSOP

For developers and system integrators, the SEC1210/PV-URT provides a reliable and secure solution for smart card interfacing needs. Its robust design and comprehensive feature set ensure that it meets the stringent requirements of secure transaction processing.

You May Also Be Interested in

Broadcom Limited
IC INTERFACE SPECIALIZED 256BGA
Lowest to $73.4437
Toshiba Semiconductor and Storage
Interface - Specialized HDMI Interface Brdge
Lowest to $8.8130
Nexperia USA Inc.
IC INTERFACE SPECIALIZED 48TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
HIGH-SPEED USB2.0/MOBILE HIGH-DE
Need more? Email Us
Texas Instruments
Specialized RoHS
Lowest to $1.3098
NXP / Nexperia
INTERFACE CIRCUIT, 1-TRNSVR
Need more? Email Us
MacroSilicon Technology Co., Ltd.
3.135V~3.465V LQFP-48(7x7) Video Processing RoHS
Lowest to $2.4925
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3232
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0760 $61.1400
35+ $3.3449 $117.0715
54+ $3.2409 $175.0086
74+ $3.1358 $232.0492
96+ $3.0319 $291.0624
128+ $2.7177 $347.8656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,390 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess