EN
  • EN
  • DE

SEC1210-CN-02NC

Part No SEC1210-CN-02NC
Manufacturer Microchip Technology
Catalog Interface - Specialized
Description Smart Card Bridge to USB and UART Interfaces | IC SMART CARD CTLR 24QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Applications Smart Card
Interface SPI Serial, USB, UART
Supply Voltage (V) 3V ~ 5.5V
Manufacturer Package 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (5x5)
Mounting Style SMD
Family Part Number SEC1210
Manufacturer Pack Quantity 490
MSL Level 3 (168 Hours)
Win Source Part Number 720296-SEC1210-CN-02NC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SEC1210-CN-02NC CAD Model

Description

The SEC1210-CN-02NC from Microchip Technology is a cutting-edge USB to Dual Full-Speed Controller Interface that provides a seamless and efficient solution for integrating smart card interfaces into a USB environment. Designed with versatility and reliability in mind, this product is ideal for a variety of applications including security systems, personal identification, and secure transactions.

Key Features

  • USB Interface: Compliant with USB 2.0 Full-Speed specification, ensuring compatibility with a wide range of devices and systems.
  • Dual Smart Card Interface: Supports two ISO7816 compliant smart card interfaces, allowing for multiple smart card operations simultaneously.
  • Hardware Support: Includes built-in hardware support for automatic activation and deactivation sequences, facilitating easier and more reliable smart card interaction.
  • Advanced Security: Features a dedicated hardware for secure PIN entry, making it suitable for applications requiring high levels of security.
  • Low Power Consumption: Designed for optimal power efficiency, which is crucial for portable and battery-powered devices.
  • Compact Design: The small form factor of the SEC1210-CN-02NC makes it an excellent choice for integration into space-constrained environments.

Applications

The SEC1210-CN-02NC is designed to meet the needs of a range of applications where secure data transactions and authentication are required. It is particularly well-suited for:

  • Banking and financial systems
  • Government identity verification
  • Secure computer/network logon
  • Point of Sale (POS) systems
  • Healthcare information systems

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to consult the datasheet and product manuals available from Microchip Technology. This will ensure the SEC1210-CN-02NC is used to its full potential and meets the specific requirements of the intended application.

Ordering Information

The SEC1210-CN-02NC is available for order now. For pricing, availability, and additional information, please contact Microchip Technology or an authorized distributor.

You May Also Be Interested in

STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148
NXP / Nexperia
IC INTFACE SPECIALIZED 32HVQFN / HDMI Interface 32-HVQFN (5x5)
Lowest to $34.4118
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $9.9856
Diodes Incorporated
PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Lowest to $3.7634
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN / PCIe Interface 40-TQFN (3x6)
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $4.6999
Texas Instruments
INTERFACE / Retimer Interface 36-NFBGA (5x5)
Lowest to $44.4617
Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Interface 28-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3293 $59.9274
43+ $2.7317 $117.4631
66+ $2.6463 $174.6558
91+ $2.5610 $233.0510
117+ $2.4756 $289.6452
157+ $2.2196 $348.4772
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,863 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess