EN
  • EN
  • DE

SEC1100-A5-02-TR

Part No SEC1100-A5-02-TR
Manufacturer Microchip Technology
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 16QFN / Smart Card Interface 16-QFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Specialized
Mfr Microchip Technology
Package Tape & Reel (TR)
Product Status Obsolete
Applications Smart Card
Interface SPI Serial, USB, UART
Voltage - Supply 3V ~ 5.5V
Package / Case 16-VQFN Exposed Pad
Supplier Device Package 16-QFN (5x5)
Mounting SMD (SMT)
Base Product Number SEC1100
Standard Package 4,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1260897-SEC1100-A5-02-TR
Ultra Librarian 3D Model Ultra Librarian SEC1100-A5-02-TR CAD Model

Description

Microchip Technology's SEC1100-A5-02-TR

The SEC1100-A5-02-TR is a cutting-edge product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is designed to cater to the needs of modern electronics, offering a blend of performance, power efficiency, and security features that are essential for today’s applications.

This device is part of Microchip's extensive portfolio of security solutions, engineered to provide robust protection against various threats. It is an ideal choice for applications that require secure data exchange, authentication, and cryptographic operations. With the SEC1100-A5-02-TR, developers can enhance the security of their systems without sacrificing performance or power efficiency.

Key Features:

  • Advanced Security: The SEC1100-A5-02-TR comes with sophisticated security features that include hardware-based cryptographic engines, secure key storage, and advanced algorithms to ensure data integrity and confidentiality.
  • High Performance: Despite its strong focus on security, this product does not compromise on performance. It is designed to handle complex cryptographic operations swiftly, making it suitable for high-speed communication systems and data processing tasks.
  • Low Power Consumption: Power efficiency is a hallmark of Microchip products, and the SEC1100-A5-02-TR is no exception. It operates with minimal power usage, making it perfect for battery-powered or energy-sensitive applications.
  • Flexible Integration: The device is designed for easy integration into a variety of systems. Its compact form factor and industry-standard packaging make it a versatile solution for a wide range of electronic devices.
  • Reliability: As with all Microchip Technology products, the SEC1100-A5-02-TR is manufactured to high standards, ensuring reliable operation over its intended lifespan, even under challenging conditions.

The SEC1100-A5-02-TR is available in tape and reel packaging, denoted by the 'TR' suffix, which facilitates efficient assembly for high-volume production. It is a testament to Microchip's commitment to providing secure and reliable components that meet the evolving needs of the electronics industry. Whether you're developing consumer electronics, IoT devices, or industrial control systems, the SEC1100-A5-02-TR is a smart choice for enhancing the security and integrity of your products.

You May Also Be Interested in

Microchip Technology
IC INTERFACE SPECIALIZED PFX-L / Fanout PCIe Switch Interface
Lowest to $652.8268
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $9.9856
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN / LVDS Interface 56-HVQFN (7x7)
Lowest to $11.2423
NXP / Nexperia
IC SBC CAN HIGH SPEED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $7.7960
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN
Need more? Email Us
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $16.0075
Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803
NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC
Lowest to $16.3213
Maxim Integrated
IC INTERFACE SPECIALIZED 24SOIC
Lowest to $71.6912

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6685 $58.7070
53+ $2.1896 $116.0488
82+ $2.1210 $173.9220
113+ $2.0527 $231.9551
146+ $1.9843 $289.7078
195+ $1.7789 $346.8855
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 250 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess