EN
  • EN
  • DE

SCH5027-NW

Part No SCH5027-NW
Manufacturer Microchip Technology
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 128MQFP / Controller Interface 128-MQFP (14x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Applications Controller
Interface LPC
Package / Case 128-BFQFP
Supplier Device Package 128-MQFP (14x20)
Mounting Type Surface Mount
Base Product Number SCH5027
Standard Package 66 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 316662-SCH5027-NW
Ultra Librarian 3D Model Ultra Librarian SCH5027-NW CAD Model

Description

The SCH5027-NW from Microchip Technology is a versatile Super I/O (Input/Output) Controller designed to handle the interface between the digital logic of a microprocessor/microcontroller and the analog world of user operations. This high-performance chip integrates multiple interface functions that are commonly required in modern PC-based embedded systems.

Built with robust architecture, the SCH5027-NW includes a variety of features that make it a comprehensive solution for system management. It comes with a full Keyboard Controller with PS/2 mouse support, which ensures compatibility with most input devices. Additionally, it provides a wide range of serial communication ports including multiple UARTs, a parallel port, and a floppy disk drive interface, making it an ideal choice for legacy systems that require these interfaces.

The SCH5027-NW is also equipped with hardware monitors that allow for real-time tracking of system health parameters such as temperature, voltage, and fan speed. This is crucial for maintaining the reliability and stability of embedded systems, especially in industrial or mission-critical applications. The device also features an Access.bus interface for extended system monitoring and control capabilities.

With its General Purpose Input/Output (GPIO) pins, the SCH5027-NW provides additional flexibility for interfacing with a wide range of peripherals and custom circuits. These GPIO pins can be programmed for various functions, enabling designers to tailor the Super I/O controller to their specific application needs.

The SCH5027-NW supports Enhanced Power Management that aligns with modern energy-efficient standards, helping to reduce overall system power consumption. It is available in a compact form factor, which is particularly beneficial for space-constrained applications.

Overall, the Microchip Technology SCH5027-NW Super I/O Controller is a highly integrated, feature-rich solution that offers a perfect blend of legacy device support, system monitoring, and interface flexibility, making it a go-to choice for a wide range of embedded system designs.

You May Also Be Interested in

IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.9009
Broadcom Limited
PEX89072B0-2-DB
Need more? Email Us
Chipone Technology (Beijing) Co., Ltd.
1Gbps QFN-48-EP(6x6) Specialized RoHS
Lowest to $1.1730
NXP / Nexperia
IC SMART CARD INTERFACE 16SOIC
Lowest to $0.3538
Fairchild/ON Semiconductor
HIGH-SPEED USB2.0/MOBILE HIGH-DE
Need more? Email Us
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
Altera
Specialized RoHS
Lowest to $10.1866
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3232
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess