EN
  • EN
  • DE

VT6103FG

Part No VT6103FG
Manufacturer Via
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Via
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842121-VT6103FG
Ultra Librarian 3D Model Ultra Librarian VT6103FG CAD Model

Description

The VT6103FG is a Fast Ethernet Transceiver manufactured by Via Technologies. Fast Ethernet transceivers are integrated circuits that handle the physical layer functions required for transmitting and receiving data over a Fast Ethernet network (100Base-TX). They interface between the Media Access Control (MAC) layer of a network device (such as a network interface card or motherboard) and the physical network medium (typically twisted pair cable).

Applications

  • Network Interface Cards (NICs): Used in NICs to provide Fast Ethernet connectivity to computers.
  • Motherboards: Integrated into motherboards to provide onboard Fast Ethernet ports.
  • Embedded Systems: Employed in embedded systems requiring Fast Ethernet communication.
  • Ethernet Switches and Routers: Used in low-end switches and routers for basic Fast Ethernet port functionality.

Features

  • 100Base-TX Support: Supports the Fast Ethernet standard, allowing for data transfer rates of up to 100 Mbps.
  • Auto-Negotiation: Automatically detects and negotiates the optimal connection speed and duplex mode with the network.
  • MII/RMII Interface: Provides a standard Media Independent Interface (MII) or Reduced MII (RMII) interface for connection to the MAC layer.
  • Integrated Filtering: Includes filtering to reduce noise and interference.
  • Low Power Consumption: Designed for efficient power usage.

Benefits

  • Fast Ethernet Connectivity: Provides a reliable and cost-effective way to connect devices to a Fast Ethernet network.
  • Easy Integration: Standard MII/RMII interface simplifies integration into network devices.
  • Improved Network Performance: Auto-negotiation ensures optimal connection settings.
  • Reduced Power Consumption: Contributes to energy efficiency in network devices.

Technical Specifications (General, may vary based on specific datasheet)

While specific specifications require the exact datasheet, general characteristics of Fast Ethernet transceivers like the VT6103FG often include:

  • Data Rate: 100 Mbps (100Base-TX).
  • Interface: MII/RMII.
  • Supply Voltage: Typically 3.3V or 5V.
  • Operating Temperature Range: Typically 0°C to +70°C.
  • Package: Typically a QFP (Quad Flat Package) or similar surface-mount package.

The VT6103FG Fast Ethernet Transceiver provides a vital link for devices to connect to Fast Ethernet networks. Its features and benefits enable reliable and efficient communication, making it suitable for various networking applications.

You May Also Be Interested in

SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess