EN
  • EN
  • DE

ATMEGA32U2-AUR

Part No ATMEGA32U2-AUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 32TQFP / AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 32KB (16K x 16) FLASH 32-TQFP (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® ATmega
Package Tape & Reel
Product Status Active
Core Processor AVR
Core Size 8-Bit
Speed 16MHz
Connectivity SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 22
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters -
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 32-TQFP
Supplier Device Package 32-TQFP (7x7)
Base Product Number ATMEGA32
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1357003-ATMEGA32U2-AUR
Ultra Librarian 3D Model Ultra Librarian ATMEGA32U2-AUR CAD Model

Description

The ATMEGA32U2-AUR is a versatile 8-bit microcontroller from Microchip Technology, designed to offer a balanced combination of performance, power efficiency, and peripheral features for a wide range of applications. This microcontroller is part of the popular AVR® family, well-known for its simplicity of programming and robust architecture.

Key Features

  • Advanced RISC Architecture: With 32KB of in-system self-programmable flash, the ATMEGA32U2 operates at CPU speeds of up to 16MHz. Its Reduced Instruction Set Computing (RISC) architecture enables fast and efficient processing, ideal for complex algorithms and real-time operations.
  • USB 2.0 Full-speed/Low Speed: The device includes a USB 2.0 Full-speed/Low Speed device module for interfacing with USB hosts. This allows for easy integration into computer-based systems and simplifies connectivity for a variety of USB applications.
  • Flexible Memory Options: In addition to its flash memory, the ATMEGA32U2 features 1KB of EEPROM and 1KB of internal SRAM, allowing for ample storage for variables and application data.
  • Comprehensive Peripheral Set: This microcontroller boasts a rich set of peripherals, including a 10-bit ADC with 12 channels, PWM channels, and multiple timers, supporting a broad range of functionalities from motor control to analog signal processing.
  • Power Management: The ATMEGA32U2 supports multiple power-saving modes, which are crucial for battery-operated devices where power consumption is a critical factor.
  • Programming and Debugging: The device can be programmed via SPI and JTAG interfaces, offering flexibility for development and debugging. It also supports in-circuit programming for easy updates and maintenance.

Applications

The ATMEGA32U2-AUR is suitable for a diverse range of applications, from consumer electronics to industrial automation. Its USB functionality makes it an excellent choice for peripheral devices such as gaming controllers, sensors, and other computer interface devices. Additionally, its robust set of features and power efficiency makes it ideal for portable and power-sensitive applications.

Package and Quality

This microcontroller is available in a 32-lead TQFP package and is characterized for operation from -40°C to +85°C, ensuring reliability across various environmental conditions. Microchip Technology's commitment to quality ensures that the ATMEGA32U2-AUR meets the stringent requirements of the electronics industry.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
Lowest to $2.0975
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.2605 $57.8655
27+ $4.3164 $116.5428
42+ $4.1815 $175.6230
58+ $4.0466 $234.7028
74+ $3.9117 $289.4658
99+ $3.5070 $347.1930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess