Products specifications Report Issue?

Case / Package QFN
Contact Plating Tin
Core Architecture AVR
Data Bus Width 8 b
Frequency 20 MHz
Height 900 µm
Interface I2C, SPI, UART
Max Frequency 20 MHz
Max Operating Temperature 105 °C
Max Supply Voltage 5.5 V
Memory Size 32 kB
Memory Type FLASH
Min Operating Temperature -40 °C
Min Supply Voltage 1.8 V
Mount Surface Mount
Number of A/D Converters 1
Number of ADC Channels 8
Number of I2C Channels 2
Number of I/Os 27
Number of Pins 32
Number of Programmable I/O 27
Number of PWM Channels 10
Number of SPI Channels 2
Number of Timers/Counters 5
Number of UART Channels 2
Operating Supply Voltage 5 V
Oscillator Type Internal
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
RAM Size 2 kB
RoHS Compliant
Schedule B 8542310000
Watchdog Timer Yes
Win Source Part Number 1126598-ATMEGA328PB-MN
Categories Embedded - Microcontrollers
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ATMEGA328PB-MN CAD Model

Description

Microchip Technology's ATMEGA328PB-MN: A Versatile Microcontroller

The ATMEGA328PB-MN is a powerful microcontroller from Microchip Technology that offers a perfect blend of efficiency, flexibility, and performance for a wide range of applications. Built on an advanced high-performance architecture, this microcontroller is designed to cater to the needs of both complex and simple embedded systems.

At the heart of the ATMEGA328PB-MN is an 8-bit AVR RISC-based CPU. This processor is known for its speed and energy efficiency, making it an ideal choice for battery-powered applications. The microcontroller operates at a voltage range of 1.8V to 5.5V, providing designers with the flexibility to use it in systems with varying power supply conditions.

The ATMEGA328PB-MN comes with 32KB of in-system self-programmable flash program memory, 1KB EEPROM, and 2KB SRAM. Such memory capacity allows for the storage of complex programs and data necessary for advanced operations. Additionally, it features a QFN package with 32 pins, offering a compact footprint for space-constrained applications.

One of the standout features of the ATMEGA328PB-MN is its extensive set of peripherals. It includes two 8-bit timers, two 16-bit timers, and a 10-bit ADC with up to 8 channels, providing ample resources for timing operations and analog signal processing. The microcontroller also supports a variety of communication protocols, such as SPI, I2C, and USART, enabling seamless integration with other components and systems.

For enhanced functionality, the ATMEGA328PB-MN is equipped with six PWM channels, allowing for precise control over motors and other actuators. Its programmable serial USART makes it easy to implement serial communications, and the master/slave SPI serial interface is perfect for data transfer with peripheral devices.

With its robust set of features and capabilities, the ATMEGA328PB-MN from Microchip Technology is a top choice for designers and engineers looking to develop sophisticated yet reliable products in areas such as consumer electronics, automation, IoT devices, and much more.

You May Also Be Interested in

Texas Instruments
Stellaris® LM3S5P36 Microcontroller | IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $14.0711
ECAD model for LM3S5P36-IQR80-C5T
ON Semiconductor
Arithmetic Controller Engine for Low Power Applications | IC MCU 8BIT 2KB EEPROM 8DIP
Lowest to $20.1827
ECAD model for ACE1502EN
Renesas Electronics America
IC MCU 16BIT 512KB FLASH 144TQFP
Lowest to $9.8099
ECAD model for DF2166VTE33V
Silicon Labs
IC MCU 8BIT 32KB FLASH 48TQFP / 8051 series Microcontroller IC 8-Bit 25MHz 32KB (32K x 8) FLASH 48-TQFP (7x7)
Lowest to $25.6742
ECAD model for C8051F348-GQR
Silicon Labs
IC MCU 8BIT 32KB FLASH 48TQFP / 8051 series Microcontroller IC 8-Bit 100MHz 32KB (32K x 8) FLASH 48-TQFP (7x7)
Lowest to $26.3910
ECAD model for C8051F360-C-GQR
Renesas Electronics America
IC MCU 16BIT 160KB FLASH 145LGA
Lowest to $15.2580
ECAD model for DF2117VLP20V
Silicon Labs
IC MCU 8BIT 8KB FLASH 24QFN / 8051 series Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 24-QFN (4x4)
Lowest to $3.7577
ECAD model for C8051F901-D-GM
Texas Instruments
Need more? Email Us
ECAD model for CC3200MODR1S2AMOB
Microchip Technology
MCU 32-bit AT32 AVR RISC ROMLess 1.8V 256-Pin CABGA T/R | IC MCU 32BIT ROMLESS 256CTBGA
Lowest to $22.1591
ECAD model for AT32AP7000-CTUR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7772 $52.7668
44+ $2.2787 $100.2628
68+ $2.2075 $150.1100
94+ $2.1363 $200.8122
122+ $2.0651 $251.9422
163+ $1.8515 $301.7945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,000 pieces
MOQ: 19 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention