EN
  • EN
  • DE

STHDMI001ATTR

Part No STHDMI001ATTR
Manufacturer STMicroelectronics
Catalog Linear - Video Processing
Description IC VIDEO SWITCH 48TSSOP / Video Switch IC DVI 1.0, HDMI 1.2 48-TSSOP Package
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr STMicroelectronics
Package Tape & Reel (TR)Cut Tape (CT)
Product Status Obsolete
Function Switch
Applications Video Display
Standards DVI 1.0, HDMI 1.2
Voltage - Supply 3.0V ~ 3.6V
Mounting Type Surface Mount
Package / Case 48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 48-TSSOP
Base Product Number STHDMI00
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 345536-STHDMI001ATTR
Ultra Librarian 3D Model Ultra Librarian STHDMI001ATTR CAD Model

Description

The STHDMI001ATTR is an advanced HDMI interface IC from the renowned semiconductor manufacturer STMicroelectronics. This high-definition multimedia interface chip is designed to provide a seamless and high-quality audio-visual experience for a wide range of applications, including consumer electronics, professional displays, and digital signage solutions.

Key Features

  • High-Definition Support: The STHDMI001ATTR supports full HD resolution, ensuring that it can handle the latest video formats with ease, delivering crisp and clear images for an immersive viewing experience.
  • Audio Return Channel (ARC): This feature allows for the reduction of cable clutter by sending the audio stream from the TV back to the receiver through the HDMI cable, eliminating the need for an additional audio cable.
  • Deep Color Technology: The chip is capable of producing richer and more accurate colors, providing a more vibrant and lifelike picture quality.
  • 3D Support: With the ability to transmit 3D video formats, the STHDMI001ATTR is ideal for applications that require 3D capabilities such as gaming consoles, Blu-ray players, and home theater systems.
  • High Bandwidth: It supports high-speed data transfer, which is essential for handling high-resolution video and audio without any loss of quality.
  • Compatibility: The device is designed to be compatible with a wide range of HDMI-enabled devices, ensuring broad application reach.

Applications

The STHDMI001ATTR is suitable for a variety of applications, including:

  • High-definition televisions (HDTVs)
  • Digital set-top boxes
  • Blu-ray and DVD players
  • AV receivers
  • Personal computers and laptops
  • Gaming consoles
  • Professional video equipment

Designed for reliability and performance, the STHDMI001ATTR from STMicroelectronics is a top choice for manufacturers and designers looking to incorporate a high-quality HDMI interface into their products. Its advanced features ensure that it can meet the demands of the latest video and audio standards, making it a future-proof solution for multimedia applications.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Lowest to $10.0855
SMSC Corporation
CRT VIDEO ATTRIBUTE CONTRL/GENTR
Need more? Email Us
Fairchild/ON Semiconductor
Wide-bandwidth Differential Signaling HDMI Switch
Need more? Email Us
SMSC Corporation
CRT VIDEO ATTRIBUTE CONTRL/GENTR
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $13.0573
Epson Electronics America Inc-Semiconductor Div
Lowest to $6.2562
Renesas Electronics America
IC VIDEO DIGITIZER 128MQFP
Need more? Email Us
NXP / Nexperia
IC TV SILICON TUNER 40HVQFN
Need more? Email Us
Analog Devices Inc.
IC VIDEO RECEIVER 40LFCSP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7720 $58.2120
51+ $2.2742 $115.9842
79+ $2.2037 $174.0923
109+ $2.1321 $232.3989
141+ $2.0617 $290.6997
188+ $1.8480 $347.4240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess