EN
  • EN
  • DE

S4230F

Part No S4230F
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Single
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Microchip Technology
Package Bulk
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 300 V
Current - Average Rectified (Io) 125A
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 50 µA @ 300 V
Mounting Type Stud Mount
Package / Case DO-205AA, DO-8, Stud
Supplier Device Package DO-205AA (DO-8)
Operating Temperature - Junction -65°C ~ 200°C
Base Product Number S4230
Standard Package 1
RoHS Status RoHS non-compliant
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282286-S4230F
Ultra Librarian 3D Model Ultra Librarian S4230F CAD Model

Description

Microchip Technology S4230F: A Versatile Microcontroller for Advanced Applications

The Microchip Technology S4230F is a high-performance microcontroller that is part of a comprehensive range of microcontrollers designed for a multitude of applications. This advanced product features a powerful architecture, ample memory, and a variety of integrated peripherals, making it an ideal choice for designers who require a reliable and flexible solution for their embedded systems.

Key Features of the S4230F

  • Core Processor: At the heart of the S4230F is a robust core processor that ensures efficient processing of instructions, enabling applications to run smoothly and responsively.
  • Memory: The device comes equipped with generous flash memory and RAM, providing ample space for application code and data storage, which is crucial for complex or data-intensive tasks.
  • Digital Peripherals: A suite of digital peripherals, including timers, counters, and communication interfaces like UART, SPI, and I2C, are available to support a wide range of digital interactions within embedded systems.
  • Analog Features: For applications requiring analog capabilities, the S4230F includes analog-to-digital converters (ADCs) and digital-to-analog converters (DACs), enabling it to interface with sensors and other analog devices.
  • Low Power Consumption: Designed with power efficiency in mind, the S4230F is suitable for battery-powered or power-sensitive applications, ensuring long operational life and reduced energy costs.
  • Development Support: Microchip Technology provides extensive development support for the S4230F, including development tools, software libraries, and a strong community forum for troubleshooting and sharing best practices.
  • Robust Security: The microcontroller includes advanced security features to protect against unauthorized access and ensure the integrity and confidentiality of data.

Applications

The versatility of the S4230F makes it an excellent choice for a wide array of applications, such as industrial control systems, automotive electronics, home automation, and Internet of Things (IoT) devices. Its combination of processing power, memory, and integrated peripherals allows for the creation of sophisticated and reliable products that meet the evolving demands of technology.

In summary, the Microchip Technology S4230F represents a blend of performance, flexibility, and efficiency, making it a top contender for designers looking to push the boundaries of what's possible with embedded systems.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $88.0675 $88.0675
2+ $72.2605 $144.5210
3+ $70.0024 $210.0072
4+ $67.7442 $270.9768
5+ $65.4861 $327.4305
6+ $58.7117 $352.2702
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess