EN
  • EN
  • DE

STTH12R06D

Part No STTH12R06D
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 600V 12A TO220AC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 12A
Voltage - Forward (Vf) (Max) @ If 2.9V @ 12A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 45ns
Current - Reverse Leakage @ Vr 45μA @ 600V
Mounting Through Hole
Case / Package TO-220AC ins
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 031563-STTH12R06D
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STTH12R06D CAD Model

Description

STTH12R06D - Ultrafast Recovery Diode from STMicroelectronics

The STTH12R06D is a high-performance ultrafast recovery diode, expertly crafted by STMicroelectronics, designed to meet the rigorous demands of modern power supply applications. This diode is particularly suitable for use in switch-mode power supplies, high-frequency inverters, and as a freewheeling diode in power converters and other power switching applications.

Key Features:

  • High Reverse Voltage Capability: With a reverse voltage of 600V, the STTH12R06D is capable of handling high voltage environments, ensuring reliability and robustness in your applications.
  • Ultrafast Reverse Recovery Time: The device boasts an impressive recovery time of 35 ns, minimizing energy loss and improving the efficiency of the power conversion process.
  • Low Forward Voltage Drop: A forward voltage drop of 1.25V at 12A contributes to the diode's high efficiency, reducing thermal stress and enhancing overall performance.
  • High Surge Current Capability: The diode can withstand surge currents, ensuring durability and stability during transient conditions.
  • Soft Recovery Characteristics: The soft recovery behavior of the STTH12R06D reduces electromagnetic interference (EMI), making it ideal for noise-sensitive applications.

Applications:

  • Switch-mode power supplies (SMPS)
  • High-frequency inverters
  • Power converters
  • Freewheeling diodes in various applications

The STTH12R06D is housed in a TO-220AC package, which is well-known for its ability to handle high power levels and its ease of mounting on a heatsink, crucial for thermal management in high-power applications. This package also ensures compatibility with a wide range of PCB layouts, offering flexibility in design.

STMicroelectronics' commitment to excellence is reflected in the STTH12R06D diode, which is manufactured using robust and reliable silicon technology, ensuring that it meets the stringent quality standards expected by industry professionals. Whether you are designing a new power system or upgrading an existing one, the STTH12R06D is an excellent choice for a fast, efficient, and reliable diode solution.

You May Also Be Interested in

GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Micro Commercial Co
Interface
Lowest to $0.0880

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8727 $52.3620
140+ $0.7161 $100.2540
220+ $0.6937 $152.6140
300+ $0.6713 $201.3900
390+ $0.6490 $253.1100
520+ $0.5818 $302.5360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,249 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess